ProASIC3 Field Programmable Gate Array (FPGA) IC 71 18432 100-TQFP
Win Source Part Number: 1355221-A3P060-1VQG1
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Fake Threat In the Open Market: 42 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: ProASIC3
Package: Tray
Product Status: Active
Package / Case: 100-TQFP
Supplier Device Package: 100-VQFP (14x14)
Base Product Number: A3P060
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A991D
Voltage - Supply: 1.425V ~ 1.575V
Total RAM Bits: 18432
Number of I/O: 71
Number of Gates: 60000
IC FPGA 71 I/O 100VQFP
IC FPGA 71 I/O 100VQFP Product overview: A3P060-1VQG100 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P060-1VQG100 can be used for catalog matching and distributor lookup.
IC FPGA 71 I/O 100VQFP
IC FPGA 71 I/O 100VQFP
ProASIC3 Field Programmable Gate Array (FPGA) IC 71 18432 100-TQFP
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | A3P060-1VQG100-ND | 1355221-A3P060-1VQG100 | A3P060-1VQG100 | 696-A3P060-1VQG100 | A3P060-1VQG100 | A3P060-1VQG100 | A3P060-1VQG100 |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | TQFP; Other; 100-TQFP | QFP; Other; 100-TQFP | Other; Tray | QFP; TQFP; Other; 100-TQFP | |||
| Pins | 100 | 100 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | ||
| System Gates | 60000 | 60000 | 60000 | 60000 | 60000 | ||
| Supply Voltage | Other; 1.425V ~ 1.575V | Other; 1.425V ~ 1.575V | Other; 1.5 V | Other | Other; 1.425V ~ 1.575V |