Manufacturer: Microchip Technology
Win Source Part Number: 908907-A3P060-1FGG14
Series: Automotive, AEC-Q100, ProASIC3
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 96 18432 144-LBGA
Package: Tray
Package: 144-LBGA
Mounting: Surface Mount
Number of I/O: 96
Family Name: A3P060
Categories: Integrated Circuits (ICs)
Case / Package: 144-FPBGA (13x13)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FPGA 96 I/O 144FBGA Product overview: A3P060-1FGG144T from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P060-1FGG144T can be used for catalog matching and distributor lookup.
IC FPGA 96 I/O 144FBGA
Automotive, AEC-Q100, ProASIC3 Field Programmable Gate Array (FPGA) IC 96 18432 144-LBGA
IC FPGA 96 I/O 144FBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 908907-A3P060-1FGG144T | 696-A3P060-1FGG144T | A3P060-1FGG144T | A3P060-1FGG144T | A3P060-1FGG144T |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P060-1FGG144T | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 144-FPBGA (13x13) | Other; Tray | Other; 144-LBGA | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| System Gates | 60000 | 60000 | 60000 | ||
| Registers | 1536 | ||||
| Pins | 144 |