The A3P030-1VQG100 is a member of the ProASIC3 Flash Family of FPGAs from Quarktwin Technology Ltd. It features a capacity of 30,000 system gates and supports up to 256 macrocells. The device includes up to 144 Kbits of true dual-port SRAM and offers a maximum of 96 user I/Os. It operates at a core voltage of 3.3 V and can achieve system performance up to 350 MHz. This FPGA utilizes reprogrammable flash technology, allowing designs to be retained when powered off. It supports in-system programming (ISP) with advanced encryption for security, although AES is not available for ARM-enabled devices. The A3P030-1VQG100 is designed for low power consumption, supporting 1.5 V-only systems and featuring low-impedance flash switches. The device also includes advanced I/O capabilities, supporting various voltage levels and I/O standards, including single-ended and differential types. It is suitable for applications requiring flexibility and performance in a compact form factor.
IC FPGA 77 I/O 100VQFP
IC FPGA 77 I/O 100VQFP
ProASIC3 Field Programmable Gate Array (FPGA) IC 77 100-TQFP
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | A3P030-1VQG100 | A3P030-1VQG100 | A3P030-1VQG100 |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | QFP; TQFP | QFP; TQFP; Other; 100-TQFP |