Microchip Technology, Inc. 12 Gbps PCIe Gen 3 SAS/SATA RAID Adapter A3100-8I

Description
The 12 Gbps Adaptec SmartRAID 3102-8i RAID adapter has 8 internal SAS/SATA ports in a x8 PCIe Gen 3 low-profile, MD2 form factor. Microchip's industry leading Smart Storage stack delivers maximum reliability and best-in-class performance that all RAID levels come to expect, plus unique features like Mixed Mode support (RAID and HBA devices can be used simultaneously), adapter power management (reduces power consumption up to 30 percent), and Advanced Data Management (ADM) features that allow data migration from existing RAID arrays. SmartRAID 3102-8i adapters include maxCache 4.0, and when coupled with 12 Gbps SSDs, provide maximum read/write bandwidth and IOPS as well as acceleration and latency optimization through caching. The SmartRAID 3102-8i adapters also integrate flash-based cache backup to enable instant cache protection. The tethered ASCM-35F capacitor module ensures data is safely backed up to Flash memory in case of power loss. With broad operating system support and ecosystem compatibility, SmartRAID adapters are easy to implement and scale, and the unified maxView management tools and drivers across the Microchip HBA, RAID, and expander solutions enable easy manageability across the entire product line. SmartRAID 3102-8ie RAID adapters are ideal solutions for high performance enterprise servers that require maximum connectivity and security. Visit Adaptec Support for Firmware, Drivers, and Documentation. Additional Features 8 internal native SAS/SATA ports in low-profile/ MD2 form factor RAID levels: 0, 1, 5, 6, 10, 50, 60, 1 ADM and 10 ADM Supports simultaneous use of RAID and raw devices (mixed mode) Quality and reliability through the unified, hardened Smart Storage stack, which is deployed in over 30 million servers Industry's lowest-power 28 nm SmartROC SAS/SATA protocol controller 1.5M 4K random read IOPS 40% lower power than previous generations Low-profile/ MD2 form factor 12 Gbps SAS data rates using mini-SAS HD connectors 12 Gbps and 6 Gbps compatibility with HDD or SSD SAS/ SATA devices Familiar GUI, CLI, and pre-boot tools ensures consistent performance and user experience across all products Proven compatibility with existing Adaptec Smart solutions, multiple operating systems, servers, enclosures, SSDs, HDDs, and LTO tape drives CPU Platform Diversity -Support for Intel, AMD, and Cavium ThunderX2 (ARM) Open Source Management tools Key Software Features Mixed mode allows devices connected to the same adapter to be used in RAID and HBA modes simultaneously Adapter dynamic power management to save up to 30% power Support for up to 256 SAS/SATA target devices (238 SSD/HDDs maximum support and remainder are reserved for expanders and enclosure management) Support for native 4K sector SAS/SATA devices in addition to 512-byte sector devices RAID ADM through triple mirroring, move array, and split mirroring Quick initialization Online capacity expansion Copyback hot spare Dynamic caching algorithm Native Command Queuing (NCQ) Background initialization Hot-plug drive support RAID level migration Hot spares—global, dedicated, and pooled Automatic/manual rebuild of hot spares SES and SGPIO enclosure management Configurable stripe size S.M.A.R.T. support BMC support Dynamic sector repair Staggered drive spin-up Bootable array support Support for tape devices, autoloaders Smart PQI driver with multiple queue and MSI-X support for all device drivers for all supported operating systems Secure boot support for the uEFI host BIOS USB image available on storage.microsemi.co m/en-us/support/star t to boot maxView GUI from any USB device for enhanced GUI-based setup and offline maintenance Management Utilities maxView Storage Manager ARCCONF Command-line interface BIOS Configuration Utility (CTRL+A) ROM-Based uEFI BIOS Configuration Utilities Operating Systems Microsoft Windows, Red Hat, SuSE, Debian, Oracle, CentOS, Ubuntu, VMware ESXi, FreeBSD, Solaris, Citrix Xen Server, and open-source Linux drivers CPU Architecture Intel, AMD, Cavium ThunderX2 Physical Dimensions 2.535" H × 6.6" L (64 mm × 167 mm) Operating Temperature 50°C ambient and 55°C with 200 LFM airflow Regulatory Certification CE, FCC, UL, C-tick, VCCI, KCC, CNS Environmental Compliance RoHS Warranty 3 years
Description
The 12 Gbps Adaptec SmartRAID 3102-8i RAID adapter has 8 internal SAS/SATA ports in a x8 PCIe Gen 3 low-profile, MD2 form factor. Microchip's industry leading Smart Storage stack delivers maximum reliability and best-in-class performance that all RAID levels come to expect, plus unique features like Mixed Mode support (RAID and HBA devices can be used simultaneously), adapter power management (reduces power consumption up to 30 percent), and Advanced Data Management (ADM) features that allow data migration from existing RAID arrays. SmartRAID 3102-8i adapters include maxCache 4.0, and when coupled with 12 Gbps SSDs, provide maximum read/write bandwidth and IOPS as well as acceleration and latency optimization through caching. The SmartRAID 3102-8i adapters also integrate flash-based cache backup to enable instant cache protection. The tethered ASCM-35F capacitor module ensures data is safely backed up to Flash memory in case of power loss. With broad operating system support and ecosystem compatibility, SmartRAID adapters are easy to implement and scale, and the unified maxView management tools and drivers across the Microchip HBA, RAID, and expander solutions enable easy manageability across the entire product line. SmartRAID 3102-8ie RAID adapters are ideal solutions for high performance enterprise servers that require maximum connectivity and security. Visit Adaptec Support for Firmware, Drivers, and Documentation. Additional Features 8 internal native SAS/SATA ports in low-profile/ MD2 form factor RAID levels: 0, 1, 5, 6, 10, 50, 60, 1 ADM and 10 ADM Supports simultaneous use of RAID and raw devices (mixed mode) Quality and reliability through the unified, hardened Smart Storage stack, which is deployed in over 30 million servers Industry's lowest-power 28 nm SmartROC SAS/SATA protocol controller 1.5M 4K random read IOPS 40% lower power than previous generations Low-profile/ MD2 form factor 12 Gbps SAS data rates using mini-SAS HD connectors 12 Gbps and 6 Gbps compatibility with HDD or SSD SAS/ SATA devices Familiar GUI, CLI, and pre-boot tools ensures consistent performance and user experience across all products Proven compatibility with existing Adaptec Smart solutions, multiple operating systems, servers, enclosures, SSDs, HDDs, and LTO tape drives CPU Platform Diversity -Support for Intel, AMD, and Cavium ThunderX2 (ARM) Open Source Management tools Key Software Features Mixed mode allows devices connected to the same adapter to be used in RAID and HBA modes simultaneously Adapter dynamic power management to save up to 30% power Support for up to 256 SAS/SATA target devices (238 SSD/HDDs maximum support and remainder are reserved for expanders and enclosure management) Support for native 4K sector SAS/SATA devices in addition to 512-byte sector devices RAID ADM through triple mirroring, move array, and split mirroring Quick initialization Online capacity expansion Copyback hot spare Dynamic caching algorithm Native Command Queuing (NCQ) Background initialization Hot-plug drive support RAID level migration Hot spares—global, dedicated, and pooled Automatic/manual rebuild of hot spares SES and SGPIO enclosure management Configurable stripe size S.M.A.R.T. support BMC support Dynamic sector repair Staggered drive spin-up Bootable array support Support for tape devices, autoloaders Smart PQI driver with multiple queue and MSI-X support for all device drivers for all supported operating systems Secure boot support for the uEFI host BIOS USB image available on storage.microsemi.co m/en-us/support/star t to boot maxView GUI from any USB device for enhanced GUI-based setup and offline maintenance Management Utilities maxView Storage Manager ARCCONF Command-line interface BIOS Configuration Utility (CTRL+A) ROM-Based uEFI BIOS Configuration Utilities Operating Systems Microsoft Windows, Red Hat, SuSE, Debian, Oracle, CentOS, Ubuntu, VMware ESXi, FreeBSD, Solaris, Citrix Xen Server, and open-source Linux drivers CPU Architecture Intel, AMD, Cavium ThunderX2 Physical Dimensions 2.535" H × 6.6" L (64 mm × 167 mm) Operating Temperature 50°C ambient and 55°C with 200 LFM airflow Regulatory Certification CE, FCC, UL, C-tick, VCCI, KCC, CNS Environmental Compliance RoHS Warranty 3 years

Suppliers

Company
Product
Description
Supplier Links
12 Gbps PCIe Gen 3 SAS/SATA RAID Adapter - A3100-8I - Microchip Technology, Inc.
Chandler, AZ, United States
12 Gbps PCIe Gen 3 SAS/SATA RAID Adapter
A3100-8I
12 Gbps PCIe Gen 3 SAS/SATA RAID Adapter A3100-8I
The 12 Gbps Adaptec SmartRAID 3102-8i RAID adapter has 8 internal SAS/SATA ports in a x8 PCIe Gen 3 low-profile, MD2 form factor. Microchip's industry leading Smart Storage stack delivers maximum reliability and best-in-class performance that all RAID levels come to expect, plus unique features like Mixed Mode support (RAID and HBA devices can be used simultaneously), adapter power management (reduces power consumption up to 30 percent), and Advanced Data Management (ADM) features that allow data migration from existing RAID arrays. SmartRAID 3102-8i adapters include maxCache 4.0, and when coupled with 12 Gbps SSDs, provide maximum read/write bandwidth and IOPS as well as acceleration and latency optimization through caching. The SmartRAID 3102-8i adapters also integrate flash-based cache backup to enable instant cache protection. The tethered ASCM-35F capacitor module ensures data is safely backed up to Flash memory in case of power loss. With broad operating system support and ecosystem compatibility, SmartRAID adapters are easy to implement and scale, and the unified maxView management tools and drivers across the Microchip HBA, RAID, and expander solutions enable easy manageability across the entire product line. SmartRAID 3102-8ie RAID adapters are ideal solutions for high performance enterprise servers that require maximum connectivity and security. Visit Adaptec Support for Firmware, Drivers, and Documentation. Additional Features 8 internal native SAS/SATA ports in low-profile/ MD2 form factor RAID levels: 0, 1, 5, 6, 10, 50, 60, 1 ADM and 10 ADM Supports simultaneous use of RAID and raw devices (mixed mode) Quality and reliability through the unified, hardened Smart Storage stack, which is deployed in over 30 million servers Industry's lowest-power 28 nm SmartROC SAS/SATA protocol controller 1.5M 4K random read IOPS 40% lower power than previous generations Low-profile/ MD2 form factor 12 Gbps SAS data rates using mini-SAS HD connectors 12 Gbps and 6 Gbps compatibility with HDD or SSD SAS/ SATA devices Familiar GUI, CLI, and pre-boot tools ensures consistent performance and user experience across all products Proven compatibility with existing Adaptec Smart solutions, multiple operating systems, servers, enclosures, SSDs, HDDs, and LTO tape drives CPU Platform Diversity -Support for Intel, AMD, and Cavium ThunderX2 (ARM) Open Source Management tools Key Software Features Mixed mode allows devices connected to the same adapter to be used in RAID and HBA modes simultaneously Adapter dynamic power management to save up to 30% power Support for up to 256 SAS/SATA target devices (238 SSD/HDDs maximum support and remainder are reserved for expanders and enclosure management) Support for native 4K sector SAS/SATA devices in addition to 512-byte sector devices RAID ADM through triple mirroring, move array, and split mirroring Quick initialization Online capacity expansion Copyback hot spare Dynamic caching algorithm Native Command Queuing (NCQ) Background initialization Hot-plug drive support RAID level migration Hot spares—global, dedicated, and pooled Automatic/manual rebuild of hot spares SES and SGPIO enclosure management Configurable stripe size S.M.A.R.T. support BMC support Dynamic sector repair Staggered drive spin-up Bootable array support Support for tape devices, autoloaders Smart PQI driver with multiple queue and MSI-X support for all device drivers for all supported operating systems Secure boot support for the uEFI host BIOS USB image available on storage.microsemi.co m/en-us/support/star t to boot maxView GUI from any USB device for enhanced GUI-based setup and offline maintenance Management Utilities maxView Storage Manager ARCCONF Command-line interface BIOS Configuration Utility (CTRL+A) ROM-Based uEFI BIOS Configuration Utilities Operating Systems Microsoft Windows, Red Hat, SuSE, Debian, Oracle, CentOS, Ubuntu, VMware ESXi, FreeBSD, Solaris, Citrix Xen Server, and open-source Linux drivers CPU Architecture Intel, AMD, Cavium ThunderX2 Physical Dimensions 2.535" H × 6.6" L (64 mm × 167 mm) Operating Temperature 50°C ambient and 55°C with 200 LFM airflow Regulatory Certification CE, FCC, UL, C-tick, VCCI, KCC, CNS Environmental Compliance RoHS Warranty 3 years

The 12 Gbps Adaptec SmartRAID 3102-8i RAID adapter has 8 internal SAS/SATA ports in a x8 PCIe Gen 3 low-profile, MD2 form factor. Microchip's industry leading Smart Storage stack delivers maximum reliability and best-in-class performance that all RAID levels come to expect, plus unique features like Mixed Mode support (RAID and HBA devices can be used simultaneously), adapter power management (reduces power consumption up to 30 percent), and Advanced Data Management (ADM) features that allow data migration from existing RAID arrays.
SmartRAID 3102-8i adapters include maxCache 4.0, and when coupled with 12 Gbps SSDs, provide maximum read/write bandwidth and IOPS as well as acceleration and latency optimization through caching. The SmartRAID 3102-8i adapters also integrate flash-based cache backup to enable instant cache protection. The tethered ASCM-35F capacitor module ensures data is safely backed up to Flash memory in case of power loss.
With broad operating system support and ecosystem compatibility, SmartRAID adapters are easy to implement and scale, and the unified maxView management tools and drivers across the Microchip HBA, RAID, and expander solutions enable easy manageability across the entire product line.
SmartRAID 3102-8ie RAID adapters are ideal solutions for high performance enterprise servers that require maximum connectivity and security.

Visit Adaptec Support for Firmware, Drivers, and Documentation. Additional Features

  • 8 internal native SAS/SATA ports in low-profile/ MD2 form factor
  • RAID levels: 0, 1, 5, 6, 10, 50, 60, 1 ADM and 10 ADM
  • Supports simultaneous use of RAID and raw devices (mixed mode)
  • Quality and reliability through the unified, hardened Smart Storage stack, which is deployed in over 30 million servers
  • Industry's lowest-power 28 nm SmartROC SAS/SATA protocol controller
  • 1.5M 4K random read IOPS
  • 40% lower power than previous generations
  • Low-profile/ MD2 form factor
  • 12 Gbps SAS data rates using mini-SAS HD connectors
  • 12 Gbps and 6 Gbps compatibility with HDD or SSD SAS/ SATA devices
  • Familiar GUI, CLI, and pre-boot tools ensures consistent performance and user experience across all products
  • Proven compatibility with existing Adaptec Smart solutions, multiple operating systems, servers, enclosures, SSDs, HDDs, and LTO tape drives
  • CPU Platform Diversity -Support for Intel, AMD, and Cavium ThunderX2 (ARM)
  • Open Source Management tools
  • Key Software Features
    • Mixed mode allows devices connected to the same adapter to be used in RAID and HBA modes simultaneously
    • Adapter dynamic power management to save up to 30% power
    • Support for up to 256 SAS/SATA target devices (238 SSD/HDDs maximum support and remainder are reserved for expanders and enclosure management)
    • Support for native 4K sector SAS/SATA devices in addition to 512-byte sector devices
    • RAID ADM through triple mirroring, move array, and split mirroring
    • Quick initialization
    • Online capacity expansion
    • Copyback hot spare
    • Dynamic caching algorithm
    • Native Command Queuing (NCQ)
    • Background initialization
    • Hot-plug drive support
    • RAID level migration
    • Hot spares—global, dedicated, and pooled
    • Automatic/manual rebuild of hot spares
    • SES and SGPIO enclosure management
    • Configurable stripe size
    • S.M.A.R.T. support
    • BMC support
    • Dynamic sector repair
    • Staggered drive spin-up
    • Bootable array support
    • Support for tape devices, autoloaders
    • Smart PQI driver with multiple queue and MSI-X support for all device drivers for all supported operating systems
    • Secure boot support for the uEFI host BIOS
    • USB image available on storage.microsemi.com/en-us/support/start to boot maxView GUI from any USB device for enhanced GUI-based setup and offline maintenance
  • Management Utilities
    • maxView Storage Manager
    • ARCCONF Command-line interface
    • BIOS Configuration Utility (CTRL+A)
    • ROM-Based uEFI BIOS Configuration Utilities
  • Operating Systems
    • Microsoft Windows, Red Hat, SuSE, Debian, Oracle, CentOS, Ubuntu, VMware ESXi, FreeBSD, Solaris, Citrix Xen Server, and open-source Linux drivers
  • CPU Architecture
    • Intel, AMD, Cavium ThunderX2
  • Physical Dimensions
    • 2.535" H × 6.6" L (64 mm × 167 mm)
  • Operating Temperature
    • 50°C ambient and 55°C with 200 LFM airflow
  • Regulatory Certification
    • CE, FCC, UL, C-tick, VCCI, KCC, CNS
  • Environmental Compliance
    • RoHS
  • Warranty
    • 3 years
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category RAID Products
Product Number A3100-8I
Product Name 12 Gbps PCIe Gen 3 SAS/SATA RAID Adapter
Product Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

SmartROC 3100 24X12G RAID Controller - PM8241 - Microchip Technology, Inc.
Specs
RAID Level Supported 0; 1; 5; 50; 0 1 5 6 50 60
View Details
 - LSI-SAS9261-8I - Yang Ming International Corporation
Yang Ming International Corporation
Specs
RAID Level Supported 0; 1; 5; 50
Transfer Rate 6000 MB/Sec
Disk Channel SATA
View Details
3U VPX RAID Controller Module - Model VPX-5300 - ELMA Electronic Inc.
Specs
RAID Level Supported 0; 1; 10
View Details
Intel® RAID Controller RS3DC040 -  - Intel Corporation
Specs
RAID Level Supported 0; 1; 5; 10; 50; 6, 60
Host Bus PCIe x8 Gen3
Disk Channel SATA
View Details