Intel Corporation Intel® RAID Controller RS3SC008

Description
Key features LSI SAS 3108* RAID-on-Chip (ROC) controller providing SAS 3.0 capability, including 12 Gb/s data transfer Embedded 1 GB 1866 MHz cache (ECC DDR3 memory) to efficiently store data in transition One or two HD small form factor (SFF) 8644 SAS/SATA connectors for up to eight internal ports x8 PCI Express* 3.0 interface for fast communication with the server board Speaker for audible alerts Optional Intel® RAID SSD Cache Controller Optional Intel® RAID maintenance-free backup offering cache protection with up to five years of service life Target applicationScalable performance. Key advantages Exceptional data protection. Supports data redundancy using SAS or SATA hard disk drives through mirroring, parity, and double parity (RAID levels 1, 5, and 6), plus striping capability for spans (RAID levels 10, 50, and 60) Excellent performance. A dual core LSI SAS 3108 ROC, x8 PCI Express* 3.0 host interface, and 1 GB of 1866 MHz provide the performance required for highly scalable storage Scalability up to 240 devices. Eight external ports allow for connecting to JBOD (just a bunch of disks) or other external devices with up to 240 devices in RAID arrays
Description
Key features LSI SAS 3108* RAID-on-Chip (ROC) controller providing SAS 3.0 capability, including 12 Gb/s data transfer Embedded 1 GB 1866 MHz cache (ECC DDR3 memory) to efficiently store data in transition One or two HD small form factor (SFF) 8644 SAS/SATA connectors for up to eight internal ports x8 PCI Express* 3.0 interface for fast communication with the server board Speaker for audible alerts Optional Intel® RAID SSD Cache Controller Optional Intel® RAID maintenance-free backup offering cache protection with up to five years of service life Target applicationScalable performance. Key advantages Exceptional data protection. Supports data redundancy using SAS or SATA hard disk drives through mirroring, parity, and double parity (RAID levels 1, 5, and 6), plus striping capability for spans (RAID levels 10, 50, and 60) Excellent performance. A dual core LSI SAS 3108 ROC, x8 PCI Express* 3.0 host interface, and 1 GB of 1866 MHz provide the performance required for highly scalable storage Scalability up to 240 devices. Eight external ports allow for connecting to JBOD (just a bunch of disks) or other external devices with up to 240 devices in RAID arrays

Suppliers

Company
Product
Description
Supplier Links
Intel® RAID Controller RS3SC008 -  - Intel Corporation
Santa Clara, CA, USA
Intel® RAID Controller RS3SC008
Intel® RAID Controller RS3SC008
Key features LSI SAS 3108* RAID-on-Chip (ROC) controller providing SAS 3.0 capability, including 12 Gb/s data transfer Embedded 1 GB 1866 MHz cache (ECC DDR3 memory) to efficiently store data in transition One or two HD small form factor (SFF) 8644 SAS/SATA connectors for up to eight internal ports x8 PCI Express* 3.0 interface for fast communication with the server board Speaker for audible alerts Optional Intel® RAID SSD Cache Controller Optional Intel® RAID maintenance-free backup offering cache protection with up to five years of service life Target applicationScalable performance. Key advantages Exceptional data protection. Supports data redundancy using SAS or SATA hard disk drives through mirroring, parity, and double parity (RAID levels 1, 5, and 6), plus striping capability for spans (RAID levels 10, 50, and 60) Excellent performance. A dual core LSI SAS 3108 ROC, x8 PCI Express* 3.0 host interface, and 1 GB of 1866 MHz provide the performance required for highly scalable storage Scalability up to 240 devices. Eight external ports allow for connecting to JBOD (just a bunch of disks) or other external devices with up to 240 devices in RAID arrays

Key features

  • LSI SAS 3108* RAID-on-Chip (ROC) controller providing SAS 3.0 capability, including 12 Gb/s data transfer
  • Embedded 1 GB 1866 MHz cache (ECC DDR3 memory) to efficiently store data in transition
  • One or two HD small form factor (SFF) 8644 SAS/SATA connectors for up to eight internal ports
  • x8 PCI Express* 3.0 interface for fast communication with the server board
  • Speaker for audible alerts
  • Optional Intel® RAID SSD Cache Controller
  • Optional Intel® RAID maintenance-free backup offering cache protection with up to five years of service life

Target applicationScalable performance.
Key advantages

  • Exceptional data protection. Supports data redundancy using SAS or SATA hard disk drives through mirroring, parity, and double parity (RAID levels 1, 5, and 6), plus striping capability for spans (RAID levels 10, 50, and 60)
  • Excellent performance. A dual core LSI SAS 3108 ROC, x8 PCI Express* 3.0 host interface, and 1 GB of 1866 MHz provide the performance required for highly scalable storage
  • Scalability up to 240 devices. Eight external ports allow for connecting to JBOD (just a bunch of disks) or other external devices with up to 240 devices in RAID arrays
Supplier's Site

Technical Specifications

  Intel Corporation
Product Category RAID Controllers
Product Name Intel® RAID Controller RS3SC008
Disk Channel SATA; SAS/SATA
Unlock Full Specs
to access all available technical data

Similar Products

3U VPX RAID Controller Module - Model VPX-5300 - ELMA Electronic Inc.
Specs
RAID Level Supported 0; 1; 10
View Details
SmartROC 3200 8x8 RAID Tri-mode Controller - PM8254 - Microchip Technology, Inc.
Specs
RAID Level Supported 0; 1; 5; 10; 50; 0, 1, 5, 6, 10, 50, 60
Number of Channels 8
View Details
 - LSI-9200-16E - Yang Ming International Corporation
Yang Ming International Corporation
Specs
Disk Channel SATA
Transfer Rate 6000 MB/Sec
View Details
RAID Controller Card - MegaRAID SAS 9260-16i - Broadcom Inc.
Specs
Controller Type Bus-based RAID Controller
Host Bus PCI Express® 2.0
Disk Channel SATA; SAS
View Details