Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - System On Chip (SoC) A2F500M3G-FG256I

Description
Win Source Part Number: 1029138-A2F500M3G-FG 256I Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: SmartFusion® Core Processor: ARM® Cortex®-M3 Speed: 80MHz Package: Tray Standard Package: 90 Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: MCU - 25, FPGA - 66 RAM Size: 64KB Flash Size: 512KB Architecture: MCU, FPGA Primary Attributes: ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops Package / Case: 256-LBGA Supplier Device Package: 256-FPBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): A2F200M3F-FGG256I; A2F200M3F-1FGG256; LFE2M35E-7F256C; A3P400-FG256; LC4256V-10F256BI; EP1K10FC256-2N; ECCN: 3A991D Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: A2F500 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1029138-A2F500M3G-FG 256I Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: SmartFusion® Core Processor: ARM® Cortex®-M3 Speed: 80MHz Package: Tray Standard Package: 90 Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: MCU - 25, FPGA - 66 RAM Size: 64KB Flash Size: 512KB Architecture: MCU, FPGA Primary Attributes: ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops Package / Case: 256-LBGA Supplier Device Package: 256-FPBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): A2F200M3F-FGG256I; A2F200M3F-1FGG256; LFE2M35E-7F256C; A3P400-FG256; LC4256V-10F256BI; EP1K10FC256-2N; ECCN: 3A991D Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: A2F500 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1029138-A2F500M3G-FG256I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1029138-A2F500M3G-FG256I
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1029138-A2F500M3G-FG256I
Win Source Part Number: 1029138-A2F500M3G-FG 256I Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: SmartFusion® Core Processor: ARM® Cortex®-M3 Speed: 80MHz Package: Tray Standard Package: 90 Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: MCU - 25, FPGA - 66 RAM Size: 64KB Flash Size: 512KB Architecture: MCU, FPGA Primary Attributes: ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops Package / Case: 256-LBGA Supplier Device Package: 256-FPBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): A2F200M3F-FGG256I; A2F200M3F-1FGG256; LFE2M35E-7F256C; A3P400-FG256; LC4256V-10F256BI; EP1K10FC256-2N; ECCN: 3A991D Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: A2F500 RoHS Status: RoHS non-compliant

Win Source Part Number: 1029138-A2F500M3G-FG256I
Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Series: SmartFusion®
Core Processor: ARM® Cortex®-M3
Speed: 80MHz
Package: Tray
Standard Package: 90
Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART
Peripherals: DMA, POR, WDT
Number of I/O: MCU - 25, FPGA - 66
RAM Size: 64KB
Flash Size: 512KB
Architecture: MCU, FPGA
Primary Attributes: ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops
Package / Case: 256-LBGA
Supplier Device Package: 256-FPBGA (17x17)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): A2F200M3F-FGG256I; A2F200M3F-1FGG256; LFE2M35E-7F256C; A3P400-FG256; LC4256V-10F256BI; EP1K10FC256-2N;
ECCN: 3A991D
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: A2F500
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1029138-A2F500M3G-FG256I
Product Name Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

DS90UH927Q-Q1 5MHz - 85MHz 24-bit Color FPD-Link III Serializer with HDCP - DS90UH927QSQX/NOPB - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 85 MHz
View Details
2 suppliers
Connect Tech Inc.
Specs
Device Type FPGA
Supply Voltage 5V
System Gates 500000
View Details
CPLD Programmable Logic Device - 695-SLG46532V - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
Specs
Device Type CPLD
Supply Voltage Other; 1.8 V, 3.3 V, 5 V
Operating Current 1 milliamps
View Details
4 suppliers