Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - System On Chip (SoC) A2F500M3G-FG256

Description
Win Source Part Number: 1013119-A2F500M3G-FG 256 Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: SmartFusion® Core Processor: ARM® Cortex®-M3 Speed: 80MHz Package: Tray Standard Package: 90 Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: MCU - 25, FPGA - 66 RAM Size: 64KB Flash Size: 512KB Architecture: MCU, FPGA Primary Attributes: ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops Package / Case: 256-LBGA Supplier Device Package: 256-FPBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: A2F500 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1013119-A2F500M3G-FG 256 Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: SmartFusion® Core Processor: ARM® Cortex®-M3 Speed: 80MHz Package: Tray Standard Package: 90 Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: MCU - 25, FPGA - 66 RAM Size: 64KB Flash Size: 512KB Architecture: MCU, FPGA Primary Attributes: ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops Package / Case: 256-LBGA Supplier Device Package: 256-FPBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: A2F500 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1013119-A2F500M3G-FG256 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1013119-A2F500M3G-FG256
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1013119-A2F500M3G-FG256
Win Source Part Number: 1013119-A2F500M3G-FG 256 Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: SmartFusion® Core Processor: ARM® Cortex®-M3 Speed: 80MHz Package: Tray Standard Package: 90 Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: MCU - 25, FPGA - 66 RAM Size: 64KB Flash Size: 512KB Architecture: MCU, FPGA Primary Attributes: ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops Package / Case: 256-LBGA Supplier Device Package: 256-FPBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: A2F500 RoHS Status: RoHS non-compliant

Win Source Part Number: 1013119-A2F500M3G-FG256
Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Series: SmartFusion®
Core Processor: ARM® Cortex®-M3
Speed: 80MHz
Package: Tray
Standard Package: 90
Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART
Peripherals: DMA, POR, WDT
Number of I/O: MCU - 25, FPGA - 66
RAM Size: 64KB
Flash Size: 512KB
Architecture: MCU, FPGA
Primary Attributes: ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops
Package / Case: 256-LBGA
Supplier Device Package: 256-FPBGA (17x17)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: A2F500
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1013119-A2F500M3G-FG256
Product Name Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Operating Temperature 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DS90UB928Q-Q1 FPD-Link III Deserializer with Bidirectional Control Channel - DS90UB928QSQ/NOPB - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 85 MHz
View Details
2 suppliers
Embedded - FPGAs (Field Programmable Gate Array) - EP20K400EFI672-2N - Lingto Electronic Limited
Specs
Device Type FPGA
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
View Details
Channelizer System - 6U VPX - ELMA Electronic Inc.
ELMA Electronic Inc.
Specs
Device Type FPGA
View Details
SDI Receivers & Transmitters -  - Semtech Corp.
Specs
Device Type SERDES
Power Dissipation 525 milliwatts
Package Type Other (optional feature)
View Details