MicroSense, LLC Vibrating Sample Magnetometer EV7

Description
The EV7 Vibrating Sample Magnetometer can reach fields up to 21.5 kOe at a sample space of 5 mm and fields above 17.5 kOe with the temperature chamber in place. The low field noise of less than 5 mOe RMS make this the most suitable electro-magnet VSM for low coercivity measurements but the system is equally suitable measurement system for samples with high coercivities because of it’s high maximum field. This VSM model can measure liquid, powder, solid, bulk, and thin film samples and is supplied with sample holders for all these types of samples. The excellent real world low noise performance make this VSM an excellent choice for samples with a low magnetic moment. Due to a highly efficient magnet power supply design, no water cooling is needed for the electronics and because the electromagnet only needs water cooling for operation at high fields, the VSM can operate at a medium duty cycle or at low fields without the need for a water chiller. For many measurements this eliminates a source of acoustic noise from the lab environment. Also, removing water cooling from high power electronics makes this system inherently safer than water cooled power supply designs. Temperature options are available providing a temperature range from 4.2K to 1050K. Unique to the MicroSense system is the fact that the sample temperature chamber is always ready for use installed on a slide on the magnet base. This means that one can switch to temperature dependent magnetic measurements simply by flipping a lever. In competing systems the temperature chamber is typically removed from the system when not in use, which makes switching back and forth more cumbersome. Included with the system are all the options needed to run including the EasyVSM software which is easy to use for simple measurements yet powerful enough for the most complicated measurements you can think of. Benefits of Using the EV7 VSM Noise below 0.5 µemu when used with the EV1-LNA temperature option Noise below 0.1 µemu at a usable sample space Field noise <5mOe Highest magnetic field of >1.75T with temperature chamber and/or vector coils in place of any similarly sized system No hardware change between cooling and heating from 77K to 1000K or 1050K New helium temperature option 4.2K to 450K Safe and reliable air-cooled magnet power supply System can be used without water cooling for low field or medium duty cycle measurements 3 systems in one with optional Torque Magnetometer and Magneto Resistance options Small footprint: 1 cabinet + measurement station
Datasheet
Description
The EV7 Vibrating Sample Magnetometer can reach fields up to 21.5 kOe at a sample space of 5 mm and fields above 17.5 kOe with the temperature chamber in place. The low field noise of less than 5 mOe RMS make this the most suitable electro-magnet VSM for low coercivity measurements but the system is equally suitable measurement system for samples with high coercivities because of it’s high maximum field. This VSM model can measure liquid, powder, solid, bulk, and thin film samples and is supplied with sample holders for all these types of samples. The excellent real world low noise performance make this VSM an excellent choice for samples with a low magnetic moment. Due to a highly efficient magnet power supply design, no water cooling is needed for the electronics and because the electromagnet only needs water cooling for operation at high fields, the VSM can operate at a medium duty cycle or at low fields without the need for a water chiller. For many measurements this eliminates a source of acoustic noise from the lab environment. Also, removing water cooling from high power electronics makes this system inherently safer than water cooled power supply designs. Temperature options are available providing a temperature range from 4.2K to 1050K. Unique to the MicroSense system is the fact that the sample temperature chamber is always ready for use installed on a slide on the magnet base. This means that one can switch to temperature dependent magnetic measurements simply by flipping a lever. In competing systems the temperature chamber is typically removed from the system when not in use, which makes switching back and forth more cumbersome. Included with the system are all the options needed to run including the EasyVSM software which is easy to use for simple measurements yet powerful enough for the most complicated measurements you can think of. Benefits of Using the EV7 VSM Noise below 0.5 µemu when used with the EV1-LNA temperature option Noise below 0.1 µemu at a usable sample space Field noise <5mOe Highest magnetic field of >1.75T with temperature chamber and/or vector coils in place of any similarly sized system No hardware change between cooling and heating from 77K to 1000K or 1050K New helium temperature option 4.2K to 450K Safe and reliable air-cooled magnet power supply System can be used without water cooling for low field or medium duty cycle measurements 3 systems in one with optional Torque Magnetometer and Magneto Resistance options Small footprint: 1 cabinet + measurement station
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibrating Sample Magnetometer - EV7 - MicroSense, LLC
Lowell, MA, USA
Vibrating Sample Magnetometer
EV7
Vibrating Sample Magnetometer EV7
The EV7 Vibrating Sample Magnetometer can reach fields up to 21.5 kOe at a sample space of 5 mm and fields above 17.5 kOe with the temperature chamber in place. The low field noise of less than 5 mOe RMS make this the most suitable electro-magnet VSM for low coercivity measurements but the system is equally suitable measurement system for samples with high coercivities because of it’s high maximum field. This VSM model can measure liquid, powder, solid, bulk, and thin film samples and is supplied with sample holders for all these types of samples. The excellent real world low noise performance make this VSM an excellent choice for samples with a low magnetic moment. Due to a highly efficient magnet power supply design, no water cooling is needed for the electronics and because the electromagnet only needs water cooling for operation at high fields, the VSM can operate at a medium duty cycle or at low fields without the need for a water chiller. For many measurements this eliminates a source of acoustic noise from the lab environment. Also, removing water cooling from high power electronics makes this system inherently safer than water cooled power supply designs. Temperature options are available providing a temperature range from 4.2K to 1050K. Unique to the MicroSense system is the fact that the sample temperature chamber is always ready for use installed on a slide on the magnet base. This means that one can switch to temperature dependent magnetic measurements simply by flipping a lever. In competing systems the temperature chamber is typically removed from the system when not in use, which makes switching back and forth more cumbersome. Included with the system are all the options needed to run including the EasyVSM software which is easy to use for simple measurements yet powerful enough for the most complicated measurements you can think of. Benefits of Using the EV7 VSM Noise below 0.5 µemu when used with the EV1-LNA temperature option Noise below 0.1 µemu at a usable sample space Field noise <5mOe Highest magnetic field of >1.75T with temperature chamber and/or vector coils in place of any similarly sized system No hardware change between cooling and heating from 77K to 1000K or 1050K New helium temperature option 4.2K to 450K Safe and reliable air-cooled magnet power supply System can be used without water cooling for low field or medium duty cycle measurements 3 systems in one with optional Torque Magnetometer and Magneto Resistance options Small footprint: 1 cabinet + measurement station

The EV7 Vibrating Sample Magnetometer can reach fields up to 21.5 kOe at a sample space of 5 mm and fields above 17.5 kOe with the temperature chamber in place. The low field noise of less than 5 mOe RMS make this the most suitable electro-magnet VSM for low coercivity measurements but the system is equally suitable measurement system for samples with high coercivities because of it’s high maximum field.

This VSM model can measure liquid, powder, solid, bulk, and thin film samples and is supplied with sample holders for all these types of samples. The excellent real world low noise performance make this VSM an excellent choice for samples with a low magnetic moment.

Due to a highly efficient magnet power supply design, no water cooling is needed for the electronics and because the electromagnet only needs water cooling for operation at high fields, the VSM can operate at a medium duty cycle or at low fields without the need for a water chiller. For many measurements this eliminates a source of acoustic noise from the lab environment. Also, removing water cooling from high power electronics makes this system inherently safer than water cooled power supply designs.

Temperature options are available providing a temperature range from 4.2K to 1050K. Unique to the MicroSense system is the fact that the sample temperature chamber is always ready for use installed on a slide on the magnet base. This means that one can switch to temperature dependent magnetic measurements simply by flipping a lever. In competing systems the temperature chamber is typically removed from the system when not in use, which makes switching back and forth more cumbersome.

Included with the system are all the options needed to run including the EasyVSM software which is easy to use for simple measurements yet powerful enough for the most complicated measurements you can think of.

Benefits of Using the EV7 VSM

  • Noise below 0.5 µemu when used with the EV1-LNA temperature option
  • Noise below 0.1 µemu at a usable sample space
  • Field noise <5mOe
  • Highest magnetic field of >1.75T with temperature chamber and/or vector coils in place of any similarly sized system
  • No hardware change between cooling and heating from 77K to 1000K or 1050K
  • New helium temperature option 4.2K to 450K
  • Safe and reliable air-cooled magnet power supply
  • System can be used without water cooling for low field or medium duty cycle measurements
  • 3 systems in one with optional Torque Magnetometer and Magneto Resistance options
  • Small footprint: 1 cabinet + measurement station
Datasheet

Technical Specifications

  MicroSense, LLC
Product Category Magnetic Field Instruments
Product Number EV7
Product Name Vibrating Sample Magnetometer
Device Type Magnetometer
Technology Magnetoresistive (optional feature); VSM
Form Factor Desktop / Module
Axes 1
Accuracy 1.00 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

Gauss Meter - PCE-G28 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Gaussmeter (Tesla Meter)
Form Factor Handheld
Output Other Digital
View Details
Gaussmeters - 286124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Gaussmeter (Tesla Meter)
View Details
Vibrating Sample Magnetometer - 8600 Series - Lake Shore Cryotronics, Inc.
Specs
Device Type Magnetometer
Form Factor Desktop / Module
View Details