Micro-Epsilon Group The sensor for precise thickness measurements thicknessSENSOR 25/400

Description
The new thicknessSENSOR is a sensor system for precise thickness measurement of strip and plate material. This fully assembled system comprises a stable frame where two laser triangulation sensors with small laser line are fixed that detect the thickness of various materials according to the difference principle. The evaluation unit integrated into the frame calculates the thickness values and outputs these via different interfaces. The thicknessSENSOR enables turnkey thickness measurement along with an unmatched price/performance ratio. Due to its extremely compact design, this sensor system can also be integrated in a confined installation space. Several models with different measuring ranges and widths enable the detection of various object geometries. The integrated laser sensors are perfectly adjusted to each other in terms of their mounting conditions, therefore providing high measurement accuracy. The thicknessSENSOR is operated using an intuitive web interface. The settings for the measurement task can be quickly selected using predefined presets. Different configuration and set up possibilities enable the user to easily adapt the sensor e.g. to dynamic measurements and different materials. Up to eight user-specific sensor settings can be stored and exported in the setup management. The signal peak selection and a freely adjustable signal averaging enable the experienced user to optimize the measurement task.
Request a Quote Datasheet
Description
The new thicknessSENSOR is a sensor system for precise thickness measurement of strip and plate material. This fully assembled system comprises a stable frame where two laser triangulation sensors with small laser line are fixed that detect the thickness of various materials according to the difference principle. The evaluation unit integrated into the frame calculates the thickness values and outputs these via different interfaces. The thicknessSENSOR enables turnkey thickness measurement along with an unmatched price/performance ratio. Due to its extremely compact design, this sensor system can also be integrated in a confined installation space. Several models with different measuring ranges and widths enable the detection of various object geometries. The integrated laser sensors are perfectly adjusted to each other in terms of their mounting conditions, therefore providing high measurement accuracy. The thicknessSENSOR is operated using an intuitive web interface. The settings for the measurement task can be quickly selected using predefined presets. Different configuration and set up possibilities enable the user to easily adapt the sensor e.g. to dynamic measurements and different materials. Up to eight user-specific sensor settings can be stored and exported in the setup management. The signal peak selection and a freely adjustable signal averaging enable the experienced user to optimize the measurement task.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
The sensor for precise thickness measurements - thicknessSENSOR 25/400 - Micro-Epsilon Group
Ortenburg, Germany
The sensor for precise thickness measurements
thicknessSENSOR 25/400
The sensor for precise thickness measurements thicknessSENSOR 25/400
The new thicknessSENSOR is a sensor system for precise thickness measurement of strip and plate material. This fully assembled system comprises a stable frame where two laser triangulation sensors with small laser line are fixed that detect the thickness of various materials according to the difference principle. The evaluation unit integrated into the frame calculates the thickness values and outputs these via different interfaces. The thicknessSENSOR enables turnkey thickness measurement along with an unmatched price/performance ratio. Due to its extremely compact design, this sensor system can also be integrated in a confined installation space. Several models with different measuring ranges and widths enable the detection of various object geometries. The integrated laser sensors are perfectly adjusted to each other in terms of their mounting conditions, therefore providing high measurement accuracy. The thicknessSENSOR is operated using an intuitive web interface. The settings for the measurement task can be quickly selected using predefined presets. Different configuration and set up possibilities enable the user to easily adapt the sensor e.g. to dynamic measurements and different materials. Up to eight user-specific sensor settings can be stored and exported in the setup management. The signal peak selection and a freely adjustable signal averaging enable the experienced user to optimize the measurement task.

The new thicknessSENSOR is a sensor system for precise thickness measurement of strip and plate material. This fully assembled system comprises a stable frame where two laser triangulation sensors with small laser line are fixed that detect the thickness of various materials according to the difference principle. The evaluation unit integrated into the frame calculates the thickness values and outputs these via different interfaces. The thicknessSENSOR enables turnkey thickness measurement along with an unmatched price/performance ratio. Due to its extremely compact design, this sensor system can also be integrated in a confined installation space. Several models with different measuring ranges and widths enable the detection of various object geometries. The integrated laser sensors are perfectly adjusted to each other in terms of their mounting conditions, therefore providing high measurement accuracy. The thicknessSENSOR is operated using an intuitive web interface. The settings for the measurement task can be quickly selected using predefined presets. Different configuration and set up possibilities enable the user to easily adapt the sensor e.g. to dynamic measurements and different materials. Up to eight user-specific sensor settings can be stored and exported in the setup management. The signal peak selection and a freely adjustable signal averaging enable the experienced user to optimize the measurement task.

Supplier's Site Datasheet

Technical Specifications

  Micro-Epsilon Group
Product Category Linear Position Sensors
Product Number thicknessSENSOR 25/400
Product Name The sensor for precise thickness measurements
Sensor Technology Optical Triangulation Position Sensor
Body Shape Slot
Measurement Range 0.9843 inch (25 mm)
Sampling Frequency 0.2500 to 4 kHz
Unlock Full Specs
to access all available technical data

Similar Products

High precision laser sensors in miniature design - optoNCDT ILD1320-10 - Micro-Epsilon Group
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.3937 inch (10 mm)
View Details
High precision laser sensors in miniature design - optoNCDT ILD1220-500 - Micro-Epsilon Group
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 19.69 inch (500 mm)
View Details
High precision laser sensors in miniature design - optoNCDT ILD1420-500 - Micro-Epsilon Group
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 19.69 inch (500 mm)
View Details
Industrial draw-wire sensors - wireSENSOR WDS-3000-P96 Digital - Micro-Epsilon Group
Specs
Sensor Technology String Potentiomenter
Measurement Range 118 inch (3000 mm)
Resolution 0.0870 to 0.0320 mm (0.0034 to 0.0013 inches)
View Details