Micro-Epsilon Group Blue laser thickness gauge for hot rolling mills thicknessCONTROL MTS 9202.LLT-60/500

Description
The thicknessCONTROL MTS 9202.LLT stands for exceptional performance and overcomes the challenges of one of the most difficult applications for optical thickness measurements. The C-frame-shaped systems are designed for use in hot rolling mills. They are resistant to harsh environmental conditions and provide high precision results in different operating modes. The mechanics are designed to partially compensate for changes induced by temperature gradients. In addition, a network of temperature sensors controls the state and stabilizes the measuring range using powerful signal processing. An additional, regulated cooling register and deflector plates even enable use in steel hot rolling mills at material temperatures of 1200 °C.
Request a Quote
Description
The thicknessCONTROL MTS 9202.LLT stands for exceptional performance and overcomes the challenges of one of the most difficult applications for optical thickness measurements. The C-frame-shaped systems are designed for use in hot rolling mills. They are resistant to harsh environmental conditions and provide high precision results in different operating modes. The mechanics are designed to partially compensate for changes induced by temperature gradients. In addition, a network of temperature sensors controls the state and stabilizes the measuring range using powerful signal processing. An additional, regulated cooling register and deflector plates even enable use in steel hot rolling mills at material temperatures of 1200 °C.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The thicknessCONTROL MTS 9202.LLT-60 is an optical thickness gauge for hot rolling mills, designed to measure thickness up to 60 mm with a resolution of 0.2 µm and accuracy of ±2 µm. It supports measuring widths of 250 mm, 500 mm, 1000 mm, 1500 mm, 2000 mm, or 2500 mm, with the 500 mm variant specified for this model. The system operates reliably at material temperatures up to 1200 °C, featuring patented thermal compensation, double-camera sensors, and a high-performance cooling system. Repeatability is ±0.5 µm (2σ).

Datasheet Summary
Powered by GS/AI

The thicknessCONTROL MTS 9202.LLT-60 is an optical thickness gauge for hot rolling mills, designed to measure thickness up to 60 mm with a resolution of 0.2 µm and accuracy of ±2 µm. It supports measuring widths of 250 mm, 500 mm, 1000 mm, 1500 mm, 2000 mm, or 2500 mm, with the 500 mm variant specified for this model. The system operates reliably at material temperatures up to 1200 °C, featuring patented thermal compensation, double-camera sensors, and a high-performance cooling system. Repeatability is ±0.5 µm (2σ).

Suppliers

Company
Product
Description
Supplier Links
Blue laser thickness gauge for hot rolling mills - thicknessCONTROL MTS 9202.LLT-60/500 - Micro-Epsilon Group
Ortenburg, Germany
Blue laser thickness gauge for hot rolling mills
thicknessCONTROL MTS 9202.LLT-60/500
Blue laser thickness gauge for hot rolling mills thicknessCONTROL MTS 9202.LLT-60/500
The thicknessCONTROL MTS 9202.LLT stands for exceptional performance and overcomes the challenges of one of the most difficult applications for optical thickness measurements. The C-frame-shaped systems are designed for use in hot rolling mills. They are resistant to harsh environmental conditions and provide high precision results in different operating modes. The mechanics are designed to partially compensate for changes induced by temperature gradients. In addition, a network of temperature sensors controls the state and stabilizes the measuring range using powerful signal processing. An additional, regulated cooling register and deflector plates even enable use in steel hot rolling mills at material temperatures of 1200 °C.

The thicknessCONTROL MTS 9202.LLT stands for exceptional performance and overcomes the challenges of one of the most difficult applications for optical thickness measurements. The C-frame-shaped systems are designed for use in hot rolling mills. They are resistant to harsh environmental conditions and provide high precision results in different operating modes. The mechanics are designed to partially compensate for changes induced by temperature gradients. In addition, a network of temperature sensors controls the state and stabilizes the measuring range using powerful signal processing. An additional, regulated cooling register and deflector plates even enable use in steel hot rolling mills at material temperatures of 1200 °C.

Supplier's Site Datasheet

Technical Specifications

  Micro-Epsilon Group
Product Category Dimensional Gages and Instruments
Product Number thicknessCONTROL MTS 9202.LLT-60/500
Product Name Blue laser thickness gauge for hot rolling mills
Mounting / Loading Options Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Gage Set or Tool Kit; Blue laser triangulation
Gaging Technology Optical; Non-contact
Attribute Measurement Capability Thickness Gage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor system for inline film thickness measurement - thicknessGAUGE O.EC-5/500 - Micro-Epsilon Group
Specs
Mounting / Loading Options Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Eddy current/capacitive
View Details
High-performance micrometer - optoCONTROL ODC 2700-40 Ethernet - Micro-Epsilon Group
Specs
Mounting / Loading Options Benchtop or Floor; Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Indicator / Comparator; Micrometer
View Details
High precision thickness measuring system for coated anode and cathode film - thicknessCONTROL BTG 8702 C.C-6/500 - Micro-Epsilon Group
Specs
Mounting / Loading Options Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Gage Set or Tool Kit; Confocal chromatic
View Details
Optical thickness gauge for cold rolling mills - thicknessCONTROL MTS 8202.K-10/500 - Micro-Epsilon Group
Specs
Mounting / Loading Options Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Gage Set or Tool Kit; Confocal chromatic
View Details