The Top-Down Glass Inspection System 640 R is an infrared imaging system for automatic temperature monitoring and emissivity correction in glass tempering processes, combining a PI 640i thermal imager with a CT G5L reference pyrometer. It features a 640 x 480 pixel detector with 8-14 µm spectral range, 60° or 90° field of view, and frame rates of 32 Hz or 125 Hz depending on resolution. The system includes a digitally controlled lens protection system, USB and GigE interfaces, industrial process interface with analog outputs and relays, and is rated IP65 for ambient temperatures of 0 to 50 °C. It is supplied with a control cabinet, remote control box, software, and 10 m cables for all connections. The enclosure size varies with lens and focus position, weighing between 269 and 340 g depending on configuration.
The Top-Down Glass Inspection System quickly detects temperature differences during glass hardening processes, preventing rejects and providing automatic quality monitoring. This infrared system, designed for process control in glass tempering machines, includes temperature referencing using a sensor from below and automatic emissivity correction for both standard and low-e glasses.
| Optris Infrared Sensing, LLC | |
|---|---|
| Product Category | Imaging Workstations |
| Product Number | OPTTDGIS64I |
| Product Name | Top-Down Glass Inspection System 640 R |
| Applications | Electronics or Semiconductor Inspection |