The optoNCDT 1910 and 1750 series laser sensors are designed for fast and precise measurements in industrial applications. The models are used for demanding surfaces and impress in measurements where large distances are required. Innovative evaluation algorithms and improved components enable high accuracy and dynamics. The high-performance optical system generates a small light spot onto the target which enables the detection of even the smallest of components reliably. The long-range models are used to cover a large measuring range or to measure from a large distance to the target and combine high accuracy with large measuring distances.
| Micro-Epsilon Group | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | optoNCDT ILD1910-750 |
| Product Name | Laser sensor for large measuring ranges |
| Sensor Technology | Optical Triangulation Position Sensor |
| Body Shape | Rectangular |
| Measurement Range | 29.53 inch (750 mm) |
| Linearity | 0.0800 ±% Full Scale |
| Repeatability | 1.18 mils (30 µm) |