Micro-Epsilon Group High precision laser sensors in miniature design optoNCDT ILD1420-50

Description
The optoNCDT 1x20 laser sensors are among the best in their class. The sensors offer a unique combination of speed, size and performance. The laser sensors are used for the precise measurement of displacement, distance and position in all fields of automation technology, such as machine building, 3D printers and robotics. The optoNCDT 1x20 sensors use an intelligent surface control feature. The Active Surface Compensation (ASC) ensures stable measurement results regardless of changing colors or brightness of the target surface. Different output signals enable the sensor to be integrated into plant and machine control systems. As well as analog voltage and current outputs, a digital RS422 interface provides distance information from the sensor. Due to the universal setting and evaluation possibilities, the optoNCDT 1x20 sensors meet all the requirements for use in industrial series and OEM applications.
Request a Quote Datasheet
Description
The optoNCDT 1x20 laser sensors are among the best in their class. The sensors offer a unique combination of speed, size and performance. The laser sensors are used for the precise measurement of displacement, distance and position in all fields of automation technology, such as machine building, 3D printers and robotics. The optoNCDT 1x20 sensors use an intelligent surface control feature. The Active Surface Compensation (ASC) ensures stable measurement results regardless of changing colors or brightness of the target surface. Different output signals enable the sensor to be integrated into plant and machine control systems. As well as analog voltage and current outputs, a digital RS422 interface provides distance information from the sensor. Due to the universal setting and evaluation possibilities, the optoNCDT 1x20 sensors meet all the requirements for use in industrial series and OEM applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High precision laser sensors in miniature design - optoNCDT ILD1420-50 - Micro-Epsilon Group
Ortenburg, Germany
High precision laser sensors in miniature design
optoNCDT ILD1420-50
High precision laser sensors in miniature design optoNCDT ILD1420-50
The optoNCDT 1x20 laser sensors are among the best in their class. The sensors offer a unique combination of speed, size and performance. The laser sensors are used for the precise measurement of displacement, distance and position in all fields of automation technology, such as machine building, 3D printers and robotics. The optoNCDT 1x20 sensors use an intelligent surface control feature. The Active Surface Compensation (ASC) ensures stable measurement results regardless of changing colors or brightness of the target surface. Different output signals enable the sensor to be integrated into plant and machine control systems. As well as analog voltage and current outputs, a digital RS422 interface provides distance information from the sensor. Due to the universal setting and evaluation possibilities, the optoNCDT 1x20 sensors meet all the requirements for use in industrial series and OEM applications.

The optoNCDT 1x20 laser sensors are among the best in their class. The sensors offer a unique combination of speed, size and performance. The laser sensors are used for the precise measurement of displacement, distance and position in all fields of automation technology, such as machine building, 3D printers and robotics. The optoNCDT 1x20 sensors use an intelligent surface control feature. The Active Surface Compensation (ASC) ensures stable measurement results regardless of changing colors or brightness of the target surface. Different output signals enable the sensor to be integrated into plant and machine control systems. As well as analog voltage and current outputs, a digital RS422 interface provides distance information from the sensor. Due to the universal setting and evaluation possibilities, the optoNCDT 1x20 sensors meet all the requirements for use in industrial series and OEM applications.

Supplier's Site Datasheet

Technical Specifications

  Micro-Epsilon Group
Product Category Linear Position Sensors
Product Number optoNCDT ILD1420-50
Product Name High precision laser sensors in miniature design
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 1.97 inch (50 mm)
Linearity 0.0800 ±% Full Scale
Repeatability 0.0787 mils (2 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Sensor for Vacuum, Cleanroom and Strong Magnetic Fields - capaNCDT CSH-1,2/SE/CAm-1,4 - Micro-Epsilon Group
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.0472 inch (1.2 mm)
View Details
Robust draw-wire sensors for OEM - wireSENSOR WPS-1500-K100 Digital - Micro-Epsilon Group
Specs
Sensor Technology String Potentiomenter
Measurement Range 59.06 inch (1500 mm)
Resolution 0.3700 mm (0.0146 inches)
View Details
High precision laser sensors in miniature design - optoNCDT ILD1220-200 - Micro-Epsilon Group
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 7.87 inch (200 mm)
View Details
Standard Eddy Current Sensor - eddyNCDT ES-U8 - Micro-Epsilon Group
Specs
Sensor Technology Eddy Current Linear Encoder
Body Shape Threaded Barrel
Measurement Range 0.3150 inch (8 mm)
View Details