Micro-Epsilon Group High precision laser sensors in miniature design optoNCDT ILD1220-200

Description
The optoNCDT 1x20 laser sensors are among the best in their class. The sensors offer a unique combination of speed, size and performance. The laser sensors are used for the precise measurement of displacement, distance and position in all fields of automation technology, such as machine building, 3D printers and robotics. The optoNCDT 1x20 sensors use an intelligent surface control feature. The Active Surface Compensation (ASC) ensures stable measurement results regardless of changing colors or brightness of the target surface. Different output signals enable the sensor to be integrated into plant and machine control systems. As well as an analog current output, a digital RS422 interface provides distance information from the sensor. Due to the universal setting and evaluation possibilities, the optoNCDT 1x20 sensors meet all the requirements for use in industrial series and OEM applications.
Request a Quote Datasheet
Description
The optoNCDT 1x20 laser sensors are among the best in their class. The sensors offer a unique combination of speed, size and performance. The laser sensors are used for the precise measurement of displacement, distance and position in all fields of automation technology, such as machine building, 3D printers and robotics. The optoNCDT 1x20 sensors use an intelligent surface control feature. The Active Surface Compensation (ASC) ensures stable measurement results regardless of changing colors or brightness of the target surface. Different output signals enable the sensor to be integrated into plant and machine control systems. As well as an analog current output, a digital RS422 interface provides distance information from the sensor. Due to the universal setting and evaluation possibilities, the optoNCDT 1x20 sensors meet all the requirements for use in industrial series and OEM applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High precision laser sensors in miniature design - optoNCDT ILD1220-200 - Micro-Epsilon Group
Ortenburg, Germany
High precision laser sensors in miniature design
optoNCDT ILD1220-200
High precision laser sensors in miniature design optoNCDT ILD1220-200
The optoNCDT 1x20 laser sensors are among the best in their class. The sensors offer a unique combination of speed, size and performance. The laser sensors are used for the precise measurement of displacement, distance and position in all fields of automation technology, such as machine building, 3D printers and robotics. The optoNCDT 1x20 sensors use an intelligent surface control feature. The Active Surface Compensation (ASC) ensures stable measurement results regardless of changing colors or brightness of the target surface. Different output signals enable the sensor to be integrated into plant and machine control systems. As well as an analog current output, a digital RS422 interface provides distance information from the sensor. Due to the universal setting and evaluation possibilities, the optoNCDT 1x20 sensors meet all the requirements for use in industrial series and OEM applications.

The optoNCDT 1x20 laser sensors are among the best in their class. The sensors offer a unique combination of speed, size and performance. The laser sensors are used for the precise measurement of displacement, distance and position in all fields of automation technology, such as machine building, 3D printers and robotics. The optoNCDT 1x20 sensors use an intelligent surface control feature. The Active Surface Compensation (ASC) ensures stable measurement results regardless of changing colors or brightness of the target surface. Different output signals enable the sensor to be integrated into plant and machine control systems. As well as an analog current output, a digital RS422 interface provides distance information from the sensor. Due to the universal setting and evaluation possibilities, the optoNCDT 1x20 sensors meet all the requirements for use in industrial series and OEM applications.

Supplier's Site Datasheet

Technical Specifications

  Micro-Epsilon Group
Product Category Linear Position Sensors
Product Number optoNCDT ILD1220-200
Product Name High precision laser sensors in miniature design
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 7.87 inch (200 mm)
Linearity 0.1000 ±% Full Scale
Repeatability 0.7874 mils (20 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Eddy Current Measuring System - eddyNCDT DT3005-U1-A-C1 - Micro-Epsilon Group
Specs
Sensor Technology Eddy Current Linear Encoder
Body Shape Threaded Barrel
Measurement Range 0.0394 inch (1 mm)
View Details
Industrial draw-wire sensors - wireSENSOR WDS-7500-P115 Analog - Micro-Epsilon Group
Specs
Sensor Technology String Potentiomenter
Measurement Range 295 inch (7500 mm)
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Cylindrical Standard Sensor - capaNCDT CS08 - Micro-Epsilon Group
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.0315 inch (0.8000 mm)
View Details
The sensor for precise thickness measurements - thicknessSENSOR 10/400 - Micro-Epsilon Group
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Slot
Measurement Range 0.3937 inch (10 mm)
View Details