The induSENSOR EDS-250-F is a robust, long-stroke inductive displacement sensor designed for position and displacement measurements in hydraulic and pneumatic cylinders. It features a pressure-resistant stainless steel housing with an integrated controller in the sensor flange and uses a non-contact aluminum target tube. The sensor has a measuring range of 250 mm, a linearity of ±0.3% FSO, and is suited for harsh industrial environments. Its compact design enables installation with minimal offset from the flange, and it operates without permanent magnets. The sensor is part of the EDS-F series, which uses a 5-pin connection and is compatible with matching cables and spare tubes.
induSENSOR EDS long-stroke sensors are designed for industrial use in hydraulic and pneumatic cylinders for displacement and position measurements of pistons or valves, e.g. to measure displacement, position, gap, deflection, movement, stroke, filling level, immersion depth and spring travel. The sensor elements of the EDS series are protected by a pressure resistant stainless steel housing. The sensor controller and signal processing are completely integrated in a sensor flange. An aluminum tube is used as target, which is guided over the sensor rod in a non-contact and wear-free manner. Due to their robust constructional design, the EDS long-stroke sensors have proven invaluable for integration into hydraulic and pneumatic cylinders and for position monitoring in harsh industrial environments. Due to the eddy current principle applied, no permanent magnets need to be mounted inside the cylinder. induSENSOR EDS sensors impress with an optimal ratio of compact design and large measuring range.
| Micro-Epsilon Group | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | induSENSOR EDS-250-F |
| Product Name | Robust long-stroke sensors for hydraulics & pneumatics |
| Sensor Technology | Inductive Linear Position Sensor/Switch |
| Body Shape | Cylindrical |
| Measurement Range | 9.84 inch (250 mm) |
| Resolution | 0.1250 mm (0.0049 inches) |