Micro-Epsilon Group Gauge with external controller for series applications induSENSOR DTA-10G8-3-CA

Description
LVDT gauge sensors DTA-xG8 are primarily used for the precise measurement and inspection of workpiece geometry, e.g. length, width, diameter, thickness, depth and height. Different measuring ranges from ±1 mm to ±10 mm are available. The gauges are particularly suitable for applications involving a large number of pieces. These gauges have an axial cable outlet and are equipped with either a plain bearing-guided plunger and a return spring, or with a pneumatic push rod. Depending on the measuring object, different probe tips are available. DTA gauges can be operated with every MSC controller. Depending on this controller, single-, dual- and multi-channel measurements are possible. In addition to the well-established analog output, modern fieldbuses are available for integration purposes.
Request a Quote Datasheet
Description
LVDT gauge sensors DTA-xG8 are primarily used for the precise measurement and inspection of workpiece geometry, e.g. length, width, diameter, thickness, depth and height. Different measuring ranges from ±1 mm to ±10 mm are available. The gauges are particularly suitable for applications involving a large number of pieces. These gauges have an axial cable outlet and are equipped with either a plain bearing-guided plunger and a return spring, or with a pneumatic push rod. Depending on the measuring object, different probe tips are available. DTA gauges can be operated with every MSC controller. Depending on this controller, single-, dual- and multi-channel measurements are possible. In addition to the well-established analog output, modern fieldbuses are available for integration purposes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gauge with external controller for series applications - induSENSOR DTA-10G8-3-CA - Micro-Epsilon Group
Ortenburg, Germany
Gauge with external controller for series applications
induSENSOR DTA-10G8-3-CA
Gauge with external controller for series applications induSENSOR DTA-10G8-3-CA
LVDT gauge sensors DTA-xG8 are primarily used for the precise measurement and inspection of workpiece geometry, e.g. length, width, diameter, thickness, depth and height. Different measuring ranges from ±1 mm to ±10 mm are available. The gauges are particularly suitable for applications involving a large number of pieces. These gauges have an axial cable outlet and are equipped with either a plain bearing-guided plunger and a return spring, or with a pneumatic push rod. Depending on the measuring object, different probe tips are available. DTA gauges can be operated with every MSC controller. Depending on this controller, single-, dual- and multi-channel measurements are possible. In addition to the well-established analog output, modern fieldbuses are available for integration purposes.

LVDT gauge sensors DTA-xG8 are primarily used for the precise measurement and inspection of workpiece geometry, e.g. length, width, diameter, thickness, depth and height. Different measuring ranges from ±1 mm to ±10 mm are available. The gauges are particularly suitable for applications involving a large number of pieces. These gauges have an axial cable outlet and are equipped with either a plain bearing-guided plunger and a return spring, or with a pneumatic push rod. Depending on the measuring object, different probe tips are available. DTA gauges can be operated with every MSC controller. Depending on this controller, single-, dual- and multi-channel measurements are possible. In addition to the well-established analog output, modern fieldbuses are available for integration purposes.

Supplier's Site Datasheet

Technical Specifications

  Micro-Epsilon Group
Product Category Linear Position Sensors
Product Number induSENSOR DTA-10G8-3-CA
Product Name Gauge with external controller for series applications
Sensor Technology Inductive Linear Position Sensor/Switch; LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.3937 inch (10 mm)
Repeatability 0.0591 mils (1.5 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Turbocharger Speed Sensor - turboSPEED DS 05(14) - Micro-Epsilon Group
Specs
Sensor Technology Eddy Current Linear Encoder
Body Shape Cylindrical
Measurement Range 0.0236 inch (0.6000 mm)
View Details
Industrial draw-wire sensors - wireSENSOR WDS-5000-P115 Digital - Micro-Epsilon Group
Specs
Sensor Technology String Potentiomenter
Measurement Range 197 inch (5000 mm)
Resolution 0.1050 to 0.0380 mm (0.0041 to 0.0015 inches)
View Details
Flat Sensor - capaNCDT CSH05FL-CRm1,4 - Micro-Epsilon Group
Specs
Sensor Technology Capacitive Linear Position Sensor
Measurement Range 0.5000 inch (12.7 mm)
Resolution 1.50E-7 to 1.00E-5 mm (5.91E-9 to 3.94E-7 inches)
View Details
High-Precision Cylindrical Sensor - capaNCDT CSH2-CAm1,4 - Micro-Epsilon Group
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical
Measurement Range 2 inch (50.8 mm)
View Details