The compact optoNCDT 1420 triangulation sensor from sensor specialist Micro-Epsilon offers a unique combination of speed, size, performance and application versatility for displacement, distance and position measurements. The compact triangulation sensor achieves a high measurement accuracy and measuring rates of up to 4kHz.
Micro-Epsilon Group | |
---|---|
Product Category | Linear Position Sensors |
Product Number | ILD1420-10 |
Product Name | optoNCDT Laser Distance Sensor |
Sensor Technology | Optical Triangulation Position Sensor |
Measurement Range | 3.94E-4 to 0.3937 inch (0.0100 to 10 mm) |
Repeatability | 0.0197 mils (0.5000 µm) |
Sampling Frequency | 0.2500 to 4 kHz |