The powerful optoNCDT 1750 laser triangulation sensor is used for precise, high speed measurements in industrial applications. Due to its compact, robust design and different interfaces, the optoNCDT 1750 is ideal for industrial applications in automated machines and production plants.
Micro-Epsilon Group | |
---|---|
Product Category | Linear Position Sensors |
Product Number | ILD 1750-500 |
Product Name | optoNCDT 1750 |
Sensor Technology | Optical Triangulation Position Sensor |
Measurement Range | 3.94E-4 to 19.69 inch (0.0100 to 500 mm) |
Repeatability | 0.7874 mils (20 µm) |
Sampling Frequency | 0.3000 to 7.5 kHz |