Micro-Epsilon Group Miniature Eddy Current System Controller eddyNCDT DT3071

Description
The eddyNCDT 3070 is a powerful, inductive sensor system based on eddy currents for measuring ranges smaller than 1 mm. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated either for ferromagnetic or non-ferromagnetic materials. As sensor and controller are temperature-compensa ted, a high measurement accuracy can be achieved even in fluctuating temperatures. The sensors are designed for ambient temperatures up to a maximum of +200 °C and an ambient pressure up to 700 bar. The compact controller design as well as the sensor robustness make the measuring system ideal for integration into plant and machinery. The industrial-grade M12 Ethernet interface offers a modern fieldbus connection and configurable analog outputs for voltage or current signals. The DT3071 controller provides enhanced features such as 5-point calibration, switching and temperature outputs, as well as storage of multiple characteristic curves.
Request a Quote Datasheet
Description
The eddyNCDT 3070 is a powerful, inductive sensor system based on eddy currents for measuring ranges smaller than 1 mm. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated either for ferromagnetic or non-ferromagnetic materials. As sensor and controller are temperature-compensa ted, a high measurement accuracy can be achieved even in fluctuating temperatures. The sensors are designed for ambient temperatures up to a maximum of +200 °C and an ambient pressure up to 700 bar. The compact controller design as well as the sensor robustness make the measuring system ideal for integration into plant and machinery. The industrial-grade M12 Ethernet interface offers a modern fieldbus connection and configurable analog outputs for voltage or current signals. The DT3071 controller provides enhanced features such as 5-point calibration, switching and temperature outputs, as well as storage of multiple characteristic curves.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Eddy Current System Controller - eddyNCDT DT3071 - Micro-Epsilon Group
Ortenburg, Germany
Miniature Eddy Current System Controller
eddyNCDT DT3071
Miniature Eddy Current System Controller eddyNCDT DT3071
The eddyNCDT 3070 is a powerful, inductive sensor system based on eddy currents for measuring ranges smaller than 1 mm. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated either for ferromagnetic or non-ferromagnetic materials. As sensor and controller are temperature-compensa ted, a high measurement accuracy can be achieved even in fluctuating temperatures. The sensors are designed for ambient temperatures up to a maximum of +200 °C and an ambient pressure up to 700 bar. The compact controller design as well as the sensor robustness make the measuring system ideal for integration into plant and machinery. The industrial-grade M12 Ethernet interface offers a modern fieldbus connection and configurable analog outputs for voltage or current signals. The DT3071 controller provides enhanced features such as 5-point calibration, switching and temperature outputs, as well as storage of multiple characteristic curves.

The eddyNCDT 3070 is a powerful, inductive sensor system based on eddy currents for measuring ranges smaller than 1 mm. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated either for ferromagnetic or non-ferromagnetic materials. As sensor and controller are temperature-compensated, a high measurement accuracy can be achieved even in fluctuating temperatures. The sensors are designed for ambient temperatures up to a maximum of +200 °C and an ambient pressure up to 700 bar. The compact controller design as well as the sensor robustness make the measuring system ideal for integration into plant and machinery. The industrial-grade M12 Ethernet interface offers a modern fieldbus connection and configurable analog outputs for voltage or current signals. The DT3071 controller provides enhanced features such as 5-point calibration, switching and temperature outputs, as well as storage of multiple characteristic curves.

Supplier's Site Datasheet

Technical Specifications

  Micro-Epsilon Group
Product Category Linear Position Sensors
Product Number eddyNCDT DT3071
Product Name Miniature Eddy Current System Controller
Sensor Technology Eddy Current Linear Encoder
Body Shape Rectangular
Measurement Range 0.0157 to 0.0315 inch (0.4000 to 0.8000 mm)
Linearity 0.1000 ±% Full Scale
Sampling Frequency 0.0200 to 20 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Special Miniature Eddy Current Sensor - eddyNCDT EU1FL - Micro-Epsilon Group
Specs
Sensor Technology Eddy Current Linear Encoder
Body Shape Threaded Barrel; Other; Flat sensor
Measurement Range 0.0394 inch (1 mm)
View Details
Standard Eddy Current Sensor - eddyNCDT ES-U3 - Micro-Epsilon Group
Specs
Sensor Technology Eddy Current Linear Encoder; Linear Encoder
Body Shape Threaded Barrel
Measurement Range 0.1181 inch (3 mm)
View Details
Turbocharger Speed Sensor - turboSPEED DS 1(04) - Micro-Epsilon Group
Specs
Sensor Technology Eddy Current Linear Encoder
Body Shape Cylindrical
Measurement Range 0.0512 inch (1.3 mm)
View Details
Gap Sensor for One-Sided Measurements - capaNCDT CSF6 - Micro-Epsilon Group
Specs
Sensor Technology Capacitive Linear Position Sensor
Measurement Range 6 inch (152 mm)
Resolution 1.80E-6 to 1.20E-4 mm (7.09E-8 to 4.72E-6 inches)
View Details