Micro-Epsilon Group High-Performance Eddy Current System Controller eddyNCDT DT3061

Description
The eddyNCDT 3060 is a powerful, inductive sensor system based on eddy currents for fast, high precision displacement measurements. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated either for ferromagnetic or non-ferromagnetic materials. As sensor and controller are temperature-compensa ted, a high measurement accuracy can be achieved even in fluctuating temperatures. The sensors are designed for ambient temperatures up to a maximum of +200 °C and an ambient pressure up to 20 bar. The compact controller design as well as the sensor robustness make the measuring system ideal for integration into plant and machinery. The industrial-grade M12 Ethernet interface offers a modern fieldbus connection and configurable analog outputs for voltage or current signals. The DT3061 controller provides enhanced features such as 5-point calibration, switching and temperature outputs, as well as storage of multiple characteristic curves.
Request a Quote Datasheet
Description
The eddyNCDT 3060 is a powerful, inductive sensor system based on eddy currents for fast, high precision displacement measurements. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated either for ferromagnetic or non-ferromagnetic materials. As sensor and controller are temperature-compensa ted, a high measurement accuracy can be achieved even in fluctuating temperatures. The sensors are designed for ambient temperatures up to a maximum of +200 °C and an ambient pressure up to 20 bar. The compact controller design as well as the sensor robustness make the measuring system ideal for integration into plant and machinery. The industrial-grade M12 Ethernet interface offers a modern fieldbus connection and configurable analog outputs for voltage or current signals. The DT3061 controller provides enhanced features such as 5-point calibration, switching and temperature outputs, as well as storage of multiple characteristic curves.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Performance Eddy Current System Controller - eddyNCDT DT3061 - Micro-Epsilon Group
Ortenburg, Germany
High-Performance Eddy Current System Controller
eddyNCDT DT3061
High-Performance Eddy Current System Controller eddyNCDT DT3061
The eddyNCDT 3060 is a powerful, inductive sensor system based on eddy currents for fast, high precision displacement measurements. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated either for ferromagnetic or non-ferromagnetic materials. As sensor and controller are temperature-compensa ted, a high measurement accuracy can be achieved even in fluctuating temperatures. The sensors are designed for ambient temperatures up to a maximum of +200 °C and an ambient pressure up to 20 bar. The compact controller design as well as the sensor robustness make the measuring system ideal for integration into plant and machinery. The industrial-grade M12 Ethernet interface offers a modern fieldbus connection and configurable analog outputs for voltage or current signals. The DT3061 controller provides enhanced features such as 5-point calibration, switching and temperature outputs, as well as storage of multiple characteristic curves.

The eddyNCDT 3060 is a powerful, inductive sensor system based on eddy currents for fast, high precision displacement measurements. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated either for ferromagnetic or non-ferromagnetic materials. As sensor and controller are temperature-compensated, a high measurement accuracy can be achieved even in fluctuating temperatures. The sensors are designed for ambient temperatures up to a maximum of +200 °C and an ambient pressure up to 20 bar. The compact controller design as well as the sensor robustness make the measuring system ideal for integration into plant and machinery. The industrial-grade M12 Ethernet interface offers a modern fieldbus connection and configurable analog outputs for voltage or current signals. The DT3061 controller provides enhanced features such as 5-point calibration, switching and temperature outputs, as well as storage of multiple characteristic curves.

Supplier's Site Datasheet

Technical Specifications

  Micro-Epsilon Group
Product Category Linear Position Sensors
Product Number eddyNCDT DT3061
Product Name High-Performance Eddy Current System Controller
Sensor Technology Eddy Current Linear Encoder
Body Shape Rectangular
Measurement Range 0.0394 to 3.15 inch (1 to 80 mm)
Linearity 0.1000 ±% Full Scale
Sampling Frequency 0.0200 to 20 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Special Eddy Current Sensor - eddyNCDT ES2 - Micro-Epsilon Group
Specs
Sensor Technology Eddy Current Linear Encoder
Body Shape Threaded Barrel
Measurement Range 0.0787 inch (2 mm)
View Details
Turbocharger Speed Controller - turboSPEED DZ140 - Micro-Epsilon Group
Specs
Sensor Technology Eddy Current Linear Encoder
Body Shape Rectangular
Power Requirements DC Powered
View Details
Turbocharger Speed Sensor - turboSPEED DS 1 - Micro-Epsilon Group
Specs
Sensor Technology Eddy Current Linear Encoder
Body Shape Cylindrical
Measurement Range 0.0512 inch (1.3 mm)
View Details
Compact and reliable laser distance sensor - optoNCDT ILR1041-150-IO-I - Micro-Epsilon Group
Specs
Sensor Technology Time of Flight Optical Position Sensor
Body Shape Rectangular
Measurement Range 7.87 to 5906 inch (200 to 150000 mm)
View Details