Micro-Epsilon Group Compact Eddy Current Measuring System eddyNCDT DT3005-S2-M-C1

Description
The eddyNCDT 3005 is a powerful eddy current measuring system for fast, high precision displacement measurements. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated for ferromagnetic and non-ferromagnetic materials. As sensor and controller are temperature-compensa ted, high measurement accuracies can be achieved even in fluctuating temperatures. The sensors are designed for ambient temperatures up to max. +125 °C but can optionally be custom engineered for temperatures from -20 °C to 180 °C. The measuring system is pressure-resistant up to 10 bar and so is ideally suited to machine integration. The eddyNCDT 3005 provides ease of use and high measurement accuracy, offering an outstanding price-performance ratio and is ideal for OEM integration and serial applications in machine building, particularly where pressure, dirt, oil and high temperatures are present.
Request a Quote Datasheet
Description
The eddyNCDT 3005 is a powerful eddy current measuring system for fast, high precision displacement measurements. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated for ferromagnetic and non-ferromagnetic materials. As sensor and controller are temperature-compensa ted, high measurement accuracies can be achieved even in fluctuating temperatures. The sensors are designed for ambient temperatures up to max. +125 °C but can optionally be custom engineered for temperatures from -20 °C to 180 °C. The measuring system is pressure-resistant up to 10 bar and so is ideally suited to machine integration. The eddyNCDT 3005 provides ease of use and high measurement accuracy, offering an outstanding price-performance ratio and is ideal for OEM integration and serial applications in machine building, particularly where pressure, dirt, oil and high temperatures are present.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Eddy Current Measuring System - eddyNCDT DT3005-S2-M-C1 - Micro-Epsilon Group
Ortenburg, Germany
Compact Eddy Current Measuring System
eddyNCDT DT3005-S2-M-C1
Compact Eddy Current Measuring System eddyNCDT DT3005-S2-M-C1
The eddyNCDT 3005 is a powerful eddy current measuring system for fast, high precision displacement measurements. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated for ferromagnetic and non-ferromagnetic materials. As sensor and controller are temperature-compensa ted, high measurement accuracies can be achieved even in fluctuating temperatures. The sensors are designed for ambient temperatures up to max. +125 °C but can optionally be custom engineered for temperatures from -20 °C to 180 °C. The measuring system is pressure-resistant up to 10 bar and so is ideally suited to machine integration. The eddyNCDT 3005 provides ease of use and high measurement accuracy, offering an outstanding price-performance ratio and is ideal for OEM integration and serial applications in machine building, particularly where pressure, dirt, oil and high temperatures are present.

The eddyNCDT 3005 is a powerful eddy current measuring system for fast, high precision displacement measurements. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated for ferromagnetic and non-ferromagnetic materials. As sensor and controller are temperature-compensated, high measurement accuracies can be achieved even in fluctuating temperatures. The sensors are designed for ambient temperatures up to max. +125 °C but can optionally be custom engineered for temperatures from -20 °C to 180 °C. The measuring system is pressure-resistant up to 10 bar and so is ideally suited to machine integration. The eddyNCDT 3005 provides ease of use and high measurement accuracy, offering an outstanding price-performance ratio and is ideal for OEM integration and serial applications in machine building, particularly where pressure, dirt, oil and high temperatures are present.

Supplier's Site Datasheet

Technical Specifications

  Micro-Epsilon Group
Product Category Linear Position Sensors
Product Number eddyNCDT DT3005-S2-M-C1
Product Name Compact Eddy Current Measuring System
Sensor Technology Eddy Current Linear Encoder
Body Shape Threaded Barrel
Measurement Range 0.0787 inch (2 mm)
Sampling Frequency 5 kHz
Operating Temperature -4 to 356 F (-20 to 180 C)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Eddy Current Measuring System - eddyNCDT DT3005-U3-A-C1 - Micro-Epsilon Group
Specs
Sensor Technology Eddy Current Linear Encoder
Body Shape Threaded Barrel
Measurement Range 0.1181 inch (3 mm)
View Details
Special Miniature Eddy Current Sensor - eddyNCDT ES04(34) - Micro-Epsilon Group
Specs
Sensor Technology Eddy Current Linear Encoder
Body Shape Threaded Barrel
Measurement Range 0.0157 inch (0.4000 mm)
View Details
High precision laser sensors in miniature design - optoNCDT ILD1320-10 - Micro-Epsilon Group
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.3937 inch (10 mm)
View Details
Robust draw-wire sensors for OEM - wireSENSOR WPS-2500-K100 Digital - Micro-Epsilon Group
Specs
Sensor Technology String Potentiomenter
Measurement Range 98.43 inch (2500 mm)
Resolution 0.6100 mm (0.0240 inches)
View Details