Micro-Epsilon Group Compact Eddy Current Measuring System eddyNCDT DT3005-S2-A-C1

Description
The eddyNCDT 3005 is a powerful eddy current measuring system for fast, high precision displacement measurements. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated for ferromagnetic and non-ferromagnetic materials. As sensor and controller are temperature-compensa ted, high measurement accuracies can be achieved even in fluctuating temperatures. The sensors are designed for ambient temperatures up to max. +125 °C but can optionally be custom engineered for temperatures from -20 °C to 180 °C. The measuring system is pressure-resistant up to 10 bar and so is ideally suited to machine integration. The eddyNCDT 3005 provides ease of use and high measurement accuracy, offering an outstanding price-performance ratio and is ideal for OEM integration and serial applications in machine building, particularly where pressure, dirt, oil and high temperatures are present.
Request a Quote
Description
The eddyNCDT 3005 is a powerful eddy current measuring system for fast, high precision displacement measurements. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated for ferromagnetic and non-ferromagnetic materials. As sensor and controller are temperature-compensa ted, high measurement accuracies can be achieved even in fluctuating temperatures. The sensors are designed for ambient temperatures up to max. +125 °C but can optionally be custom engineered for temperatures from -20 °C to 180 °C. The measuring system is pressure-resistant up to 10 bar and so is ideally suited to machine integration. The eddyNCDT 3005 provides ease of use and high measurement accuracy, offering an outstanding price-performance ratio and is ideal for OEM integration and serial applications in machine building, particularly where pressure, dirt, oil and high temperatures are present.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The eddyNCDT 3005 is a compact eddy current measuring system designed for high-precision, non-contact displacement measurements in industrial environments. It offers measuring ranges from 1 to 6 mm, a resolution of at least 0.5 µm, and a measuring rate of 75 kSa/s with a frequency response of 5 kHz. The system integrates a sensor and controller, and is suitable for use with both ferromagnetic and non-ferromagnetic materials. It operates reliably in demanding conditions including dirt, oil, and temperature fluctuations, with approved ambient operating temperatures up to +125 °C.

Datasheet Summary
Powered by GS/AI

The eddyNCDT 3005 is a compact eddy current measuring system designed for high-precision, non-contact displacement measurements in industrial environments. It offers measuring ranges from 1 to 6 mm, a resolution of at least 0.5 µm, and a measuring rate of 75 kSa/s with a frequency response of 5 kHz. The system integrates a sensor and controller, and is suitable for use with both ferromagnetic and non-ferromagnetic materials. It operates reliably in demanding conditions including dirt, oil, and temperature fluctuations, with approved ambient operating temperatures up to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Compact Eddy Current Measuring System - eddyNCDT DT3005-S2-A-C1 - Micro-Epsilon Group
Ortenburg, Germany
Compact Eddy Current Measuring System
eddyNCDT DT3005-S2-A-C1
Compact Eddy Current Measuring System eddyNCDT DT3005-S2-A-C1
The eddyNCDT 3005 is a powerful eddy current measuring system for fast, high precision displacement measurements. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated for ferromagnetic and non-ferromagnetic materials. As sensor and controller are temperature-compensa ted, high measurement accuracies can be achieved even in fluctuating temperatures. The sensors are designed for ambient temperatures up to max. +125 °C but can optionally be custom engineered for temperatures from -20 °C to 180 °C. The measuring system is pressure-resistant up to 10 bar and so is ideally suited to machine integration. The eddyNCDT 3005 provides ease of use and high measurement accuracy, offering an outstanding price-performance ratio and is ideal for OEM integration and serial applications in machine building, particularly where pressure, dirt, oil and high temperatures are present.

The eddyNCDT 3005 is a powerful eddy current measuring system for fast, high precision displacement measurements. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated for ferromagnetic and non-ferromagnetic materials. As sensor and controller are temperature-compensated, high measurement accuracies can be achieved even in fluctuating temperatures. The sensors are designed for ambient temperatures up to max. +125 °C but can optionally be custom engineered for temperatures from -20 °C to 180 °C. The measuring system is pressure-resistant up to 10 bar and so is ideally suited to machine integration. The eddyNCDT 3005 provides ease of use and high measurement accuracy, offering an outstanding price-performance ratio and is ideal for OEM integration and serial applications in machine building, particularly where pressure, dirt, oil and high temperatures are present.

Supplier's Site Datasheet

Technical Specifications

  Micro-Epsilon Group
Product Category Linear Position Sensors
Product Number eddyNCDT DT3005-S2-A-C1
Product Name Compact Eddy Current Measuring System
Sensor Technology Eddy Current Linear Encoder
Body Shape Threaded Barrel
Measurement Range 0.0787 inch (2 mm)
Sampling Frequency 5 kHz
Operating Temperature -4 to 356 F (-20 to 180 C)
Unlock Full Specs
to access all available technical data

Similar Products

Laser sensor for large measuring ranges - optoNCDT ILD1910-500 - Micro-Epsilon Group
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 19.69 inch (500 mm)
View Details
Compact Eddy Current Sensor with Integrated Controller - eddyNCDT DT3001-U4-A-SA - Micro-Epsilon Group
Specs
Sensor Technology Eddy Current Linear Encoder
Body Shape Threaded Barrel
Measurement Range 0.1575 inch (4 mm)
View Details
Low-cost draw-wire sensors - wireSENSOR WPS-1500-MK60 Analog - Micro-Epsilon Group
Specs
Sensor Technology String Potentiomenter
Measurement Range 59.06 inch (1500 mm)
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Miniature Eddy Current System Controller - eddyNCDT DT3071 - Micro-Epsilon Group
Specs
Sensor Technology Eddy Current Linear Encoder
Body Shape Rectangular
Measurement Range 0.0157 to 0.0315 inch (0.4000 to 0.8000 mm)
View Details