Micro-Epsilon Group Compact Eddy Current Sensor with Integrated Controller eddyNCDT DT3001-U4-A-SA

Description
The eddyNCDT 3001 U2 and U4 models are powerful eddy current sensors whose compact dimensions have to date only been reserved for inductive sensors and proximity sensors. These compact sensors are equipped with an integrated controller including temperature compensation while offering an excellent price-performance ratio, as well as easy operation. Therefore, the sensors are ideally suited to OEM integration and machine building applications. The temperature-compensa ted design provides high stability even when surrounded by fluctuating ambient temperatures. The sensors are factory-calibrated for ferromagnetic and non-ferromagnetic materials, which eliminates the need for on-site linearization of the sensor. Its robust design combined with the eddy current measuring principle enables measurements in harsh industrial environments oil, pressure and dirt. In addition, the eddyNCDT 3001 is suitable for offshore and marine applications.
Request a Quote Datasheet
Description
The eddyNCDT 3001 U2 and U4 models are powerful eddy current sensors whose compact dimensions have to date only been reserved for inductive sensors and proximity sensors. These compact sensors are equipped with an integrated controller including temperature compensation while offering an excellent price-performance ratio, as well as easy operation. Therefore, the sensors are ideally suited to OEM integration and machine building applications. The temperature-compensa ted design provides high stability even when surrounded by fluctuating ambient temperatures. The sensors are factory-calibrated for ferromagnetic and non-ferromagnetic materials, which eliminates the need for on-site linearization of the sensor. Its robust design combined with the eddy current measuring principle enables measurements in harsh industrial environments oil, pressure and dirt. In addition, the eddyNCDT 3001 is suitable for offshore and marine applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Eddy Current Sensor with Integrated Controller - eddyNCDT DT3001-U4-A-SA - Micro-Epsilon Group
Ortenburg, Germany
Compact Eddy Current Sensor with Integrated Controller
eddyNCDT DT3001-U4-A-SA
Compact Eddy Current Sensor with Integrated Controller eddyNCDT DT3001-U4-A-SA
The eddyNCDT 3001 U2 and U4 models are powerful eddy current sensors whose compact dimensions have to date only been reserved for inductive sensors and proximity sensors. These compact sensors are equipped with an integrated controller including temperature compensation while offering an excellent price-performance ratio, as well as easy operation. Therefore, the sensors are ideally suited to OEM integration and machine building applications. The temperature-compensa ted design provides high stability even when surrounded by fluctuating ambient temperatures. The sensors are factory-calibrated for ferromagnetic and non-ferromagnetic materials, which eliminates the need for on-site linearization of the sensor. Its robust design combined with the eddy current measuring principle enables measurements in harsh industrial environments oil, pressure and dirt. In addition, the eddyNCDT 3001 is suitable for offshore and marine applications.

The eddyNCDT 3001 U2 and U4 models are powerful eddy current sensors whose compact dimensions have to date only been reserved for inductive sensors and proximity sensors. These compact sensors are equipped with an integrated controller including temperature compensation while offering an excellent price-performance ratio, as well as easy operation. Therefore, the sensors are ideally suited to OEM integration and machine building applications. The temperature-compensated design provides high stability even when surrounded by fluctuating ambient temperatures. The sensors are factory-calibrated for ferromagnetic and non-ferromagnetic materials, which eliminates the need for on-site linearization of the sensor. Its robust design combined with the eddy current measuring principle enables measurements in harsh industrial environments oil, pressure and dirt. In addition, the eddyNCDT 3001 is suitable for offshore and marine applications.

Supplier's Site Datasheet

Technical Specifications

  Micro-Epsilon Group
Product Category Linear Position Sensors
Product Number eddyNCDT DT3001-U4-A-SA
Product Name Compact Eddy Current Sensor with Integrated Controller
Sensor Technology Eddy Current Linear Encoder
Body Shape Threaded Barrel
Measurement Range 0.1575 inch (4 mm)
Resolution 0.0040 mm (1.57E-4 inches)
Sampling Frequency 5 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Low-cost draw-wire sensors - wireSENSOR WPS-3500-MK88 Analog - Micro-Epsilon Group
Specs
Sensor Technology String Potentiomenter
Measurement Range 138 inch (3500 mm)
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Low-cost draw-wire sensors - wireSENSOR WPS-750-MK30 Analog - Micro-Epsilon Group
Specs
Sensor Technology String Potentiomenter
Measurement Range 29.53 inch (750 mm)
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Gap Sensor for One-Sided Measurements - capaNCDT CSF6-CRg4.0 - Micro-Epsilon Group
Specs
Sensor Technology Capacitive Linear Position Sensor
Measurement Range 6 inch (152 mm)
Resolution 1.80E-6 to 1.20E-4 mm (7.09E-8 to 4.72E-6 inches)
View Details
Special Miniature Eddy Current Sensor - eddyNCDT ES04/180(102) - Micro-Epsilon Group
Specs
Sensor Technology Eddy Current Linear Encoder
Body Shape Threaded Barrel
Measurement Range 0.0157 inch (0.4000 mm)
View Details