The colorSENSOR CFO200 is a high-performance color controller for industrial color recognition, with repeatability of ∆E ≤ 0.3 and a maximum measuring rate of 30 kHz. It supports up to 320 colors across 254 groups and uses a high-power white LED with output exceeding 220 lm. Interfaces include Ethernet, Modbus, RS232, and USB, with optional PROFINET, EtherNet/IP, and EtherCAT via an interface module. Eight digital outputs provide binary color group recognition. Internal illumination can be deactivated for measuring self-luminous objects. Configuration is via web interface or function keys. It operates from 18 to 28 VDC, consumes up to 500 mA, mounts on DIN rail, and is rated IP65 when connected. The housing is black anodized aluminum, weighing approximately 200 g, and operates from -10 to +55 °C.
The colorSENSOR CFO200 is a high-performance controller for precise color recognition in industrial measurement tasks. The controller is distinguished by high color accuracy, state-of-the-art interfaces and intuitive operation. Using a modulated high-power white light LED, a white light spot is projected via the fiber optics onto the surface to be detected. Part of the light that is back scattered from the target is directed onto a perceptive True Color detector via the same fiber optics, separated into long-, medium- and short-wave light components (X=long, Y=medium, Z=short) and transformed into Lab* color values. The intuitive web interface allows easy teach-in of 254 color groups with 320 colors in total. Multi-teach can alternatively be done via the keys. One function alone adapts the illumination, averaging and signal amplification to the current measurement situation. Furthermore, tolerance models and tolerance values can be adjusted individually. If the sensor recognizes one of the taught colors, the switching state changes via 8 digital outputs. Using the binary output switching ensures reliable test performance in the face of a discontinuity while providing output of up to 254 color groups. The CFO controller is also suitable for detecting the color of self-luminous objects. For this purpose, the internal illumination can optionally be deactivated via the software.
| Micro-Epsilon Group | |
|---|---|
| Product Category | Color Sensors |
| Product Number | colorSENSOR CFO 200 |
| Product Name | High Precision True Color Controller |
| Application Type | True Color Recognition |
| Color Types Detected | RGB (Visible) |
| Number Of Colors Detected | 3 |
| Number of Colors in Memory | 320 |
| Light Source | LEDs; Fiber Optic |