Micro-Epsilon Group Modular Multi-Channel System for High-Speed Measurements capaNCDT DT6222

Description
The capaNCDT 6200 is a modular measuring system designed for high-precision measurements. It consists of a controller and the corresponding demodulator for the sensor. The modular design allows up to four measurement channels to be combined and flexibly adapted to different measurement tasks. The Ethernet interface integrated in the controller allows for easy configuration via a web browser. In addition, analog outputs and digital interfaces are available. The compact controller can be used as a benchtop unit or mounted on a DIN rail or wall using adapters. The DT6200 is available in various models. Depending on the base module (controller) used and the compatible demodulator, different interfaces are available or higher resolutions can be achieved.
Request a Quote Datasheet
Description
The capaNCDT 6200 is a modular measuring system designed for high-precision measurements. It consists of a controller and the corresponding demodulator for the sensor. The modular design allows up to four measurement channels to be combined and flexibly adapted to different measurement tasks. The Ethernet interface integrated in the controller allows for easy configuration via a web browser. In addition, analog outputs and digital interfaces are available. The compact controller can be used as a benchtop unit or mounted on a DIN rail or wall using adapters. The DT6200 is available in various models. Depending on the base module (controller) used and the compatible demodulator, different interfaces are available or higher resolutions can be achieved.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Multi-Channel System for High-Speed Measurements - capaNCDT DT6222 - Micro-Epsilon Group
Ortenburg, Germany
Modular Multi-Channel System for High-Speed Measurements
capaNCDT DT6222
Modular Multi-Channel System for High-Speed Measurements capaNCDT DT6222
The capaNCDT 6200 is a modular measuring system designed for high-precision measurements. It consists of a controller and the corresponding demodulator for the sensor. The modular design allows up to four measurement channels to be combined and flexibly adapted to different measurement tasks. The Ethernet interface integrated in the controller allows for easy configuration via a web browser. In addition, analog outputs and digital interfaces are available. The compact controller can be used as a benchtop unit or mounted on a DIN rail or wall using adapters. The DT6200 is available in various models. Depending on the base module (controller) used and the compatible demodulator, different interfaces are available or higher resolutions can be achieved.

The capaNCDT 6200 is a modular measuring system designed for high-precision measurements. It consists of a controller and the corresponding demodulator for the sensor. The modular design allows up to four measurement channels to be combined and flexibly adapted to different measurement tasks. The Ethernet interface integrated in the controller allows for easy configuration via a web browser. In addition, analog outputs and digital interfaces are available. The compact controller can be used as a benchtop unit or mounted on a DIN rail or wall using adapters. The DT6200 is available in various models. Depending on the base module (controller) used and the compatible demodulator, different interfaces are available or higher resolutions can be achieved.

Supplier's Site Datasheet

Technical Specifications

  Micro-Epsilon Group
Product Category Linear Position Sensors
Product Number capaNCDT DT6222
Product Name Modular Multi-Channel System for High-Speed Measurements
Sensor Technology Capacitive Linear Position Sensor
Linearity 0.1000 ±% Full Scale
Sampling Frequency 0.0200 to 20 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Standard Eddy Current Sensor - eddyNCDT ES-U6 - Micro-Epsilon Group
Specs
Sensor Technology Eddy Current Linear Encoder
Body Shape Threaded Barrel
Measurement Range 0.2362 inch (6 mm)
View Details
Very Compact Cylindrical Sensor - capaNCDT CSE1 - Micro-Epsilon Group
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.0394 inch (1 mm)
View Details
High precision laser sensors in miniature design - optoNCDT ILD1420-500 - Micro-Epsilon Group
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 19.69 inch (500 mm)
View Details
Special Eddy Current Sensor - eddyNCDT EU6 - Micro-Epsilon Group
Specs
Sensor Technology Eddy Current Linear Encoder
Body Shape Threaded Barrel
Measurement Range 0.2362 inch (6 mm)
View Details