Micro-Epsilon Group Rotation speed measuring system for industrial counting tasks capaNCDT CST6110

Description
The capaNCDT CST6110 is a capacitive measuring system for non-contact rotation speed measurement of conductive measuring objects such as metals and non-conductive objects such as ceramics or plastics. This non-contact measurement is performed, for example, in drives, on rotor blades or on position marks of shafts. The sensor can be mounted in axial and radial direction to the target in order to detect objects such as blades, teeth, rings or nubs. The measuring range from 1 to 400,000 rpm enables the detection of both the startup from the first rotation and high rotational speeds reliably. The adjustable rotary switch supports the rotation output of objects which have several measuring points per rotation, e.g., rotor blades. Data output is via a voltage output or a digital interface. The CST6110 rotation speed system consists of a compact industrial sensor which is connected to the robust controller via a sensor cable.
Request a Quote Datasheet
Description
The capaNCDT CST6110 is a capacitive measuring system for non-contact rotation speed measurement of conductive measuring objects such as metals and non-conductive objects such as ceramics or plastics. This non-contact measurement is performed, for example, in drives, on rotor blades or on position marks of shafts. The sensor can be mounted in axial and radial direction to the target in order to detect objects such as blades, teeth, rings or nubs. The measuring range from 1 to 400,000 rpm enables the detection of both the startup from the first rotation and high rotational speeds reliably. The adjustable rotary switch supports the rotation output of objects which have several measuring points per rotation, e.g., rotor blades. Data output is via a voltage output or a digital interface. The CST6110 rotation speed system consists of a compact industrial sensor which is connected to the robust controller via a sensor cable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotation speed measuring system for industrial counting tasks - capaNCDT CST6110 - Micro-Epsilon Group
Ortenburg, Germany
Rotation speed measuring system for industrial counting tasks
capaNCDT CST6110
Rotation speed measuring system for industrial counting tasks capaNCDT CST6110
The capaNCDT CST6110 is a capacitive measuring system for non-contact rotation speed measurement of conductive measuring objects such as metals and non-conductive objects such as ceramics or plastics. This non-contact measurement is performed, for example, in drives, on rotor blades or on position marks of shafts. The sensor can be mounted in axial and radial direction to the target in order to detect objects such as blades, teeth, rings or nubs. The measuring range from 1 to 400,000 rpm enables the detection of both the startup from the first rotation and high rotational speeds reliably. The adjustable rotary switch supports the rotation output of objects which have several measuring points per rotation, e.g., rotor blades. Data output is via a voltage output or a digital interface. The CST6110 rotation speed system consists of a compact industrial sensor which is connected to the robust controller via a sensor cable.

The capaNCDT CST6110 is a capacitive measuring system for non-contact rotation speed measurement of conductive measuring objects such as metals and non-conductive objects such as ceramics or plastics. This non-contact measurement is performed, for example, in drives, on rotor blades or on position marks of shafts. The sensor can be mounted in axial and radial direction to the target in order to detect objects such as blades, teeth, rings or nubs. The measuring range from 1 to 400,000 rpm enables the detection of both the startup from the first rotation and high rotational speeds reliably. The adjustable rotary switch supports the rotation output of objects which have several measuring points per rotation, e.g., rotor blades. Data output is via a voltage output or a digital interface. The CST6110 rotation speed system consists of a compact industrial sensor which is connected to the robust controller via a sensor cable.

Supplier's Site Datasheet

Technical Specifications

  Micro-Epsilon Group
Product Category Linear Position Sensors
Product Number capaNCDT CST6110
Product Name Rotation speed measuring system for industrial counting tasks
Sensor Technology Capacitive Linear Position Sensor
Body Shape Rectangular
Measurement Range 0.0098 inch (0.2500 mm)
Linearity 0.2000 ±% Full Scale
Sampling Frequency ? to 110 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Inductive displacement measuring system - induSENSOR DTD-3G8 - Micro-Epsilon Group
Specs
Sensor Technology Inductive Linear Position Sensor/Switch; LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.1181 inch (3 mm)
View Details
Special Eddy Current Sensor - eddyNCDT EU22 - Micro-Epsilon Group
Specs
Sensor Technology Eddy Current Linear Encoder
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.8661 inch (22 mm)
View Details
Cylindrical Standard Sensor - capaNCDT CS-1/B - Micro-Epsilon Group
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.0394 inch (1 mm)
View Details
Low-cost draw-wire sensors - wireSENSOR WPS-750-MK30 Analog - Micro-Epsilon Group
Specs
Sensor Technology String Potentiomenter
Measurement Range 29.53 inch (750 mm)
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details