The capaNCDT CSE1.25/M12 is a threaded cylindrical capacitive sensor designed for non-contact displacement measurement in industrial applications. It features an integrated thread for direct screw-in mounting and a socket connector for compatibility with interchangeable cables. This sensor is part of a series with measuring ranges from 0.5 mm to 3 mm, offering high signal stability, temperature resistance, and immunity to magnetic interference. The sensor design supports use in clean environments and is compatible with Micro-Epsilon controllers for precision measurement.
Capacitive CSE/Mx sensors have an integrated thread. This means they can be screwed directly into place at the measurement point and are used when clamping is not possible. Due to the integrated socket, the sensors are easy to plug in and can be combined with different sensor cables.
| Micro-Epsilon Group | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | capaNCDT CSE1.25/M12 |
| Product Name | Threaded Cylindrical Sensor |
| Sensor Technology | Capacitive Linear Position Sensor |
| Body Shape | Cylindrical |
| Measurement Range | 0.0492 inch (1.25 mm) |