The capaNCDT CS-2/B is a cylindrical standard capacitive sensor from the CS-x series, with a nominal measuring range of 0.2 mm, an active measuring area of 2.6 mm diameter, and a circumferential mounting interface. It features a triaxial socket connection, operates from -50 °C to 200 °C, and meets DIN EN 60529 IP40 protection. Static resolution is 0.06 nm, dynamic resolution is 4 nm, and linearity is less than ±0.4 µm. Replaceability without recalibration is better than ±0.3 % FSO, with temperature stability of -0.01 µm/K. It is compatible with all Micro-Epsilon capacitive controllers and can be replaced without re-calibration.
Capacitive CSx and CS-x sensors are cylindrical displacement sensors that are mounted via a circumferential or spot clamping. The CS-x models have a slightly wider housing at the optimum clamping point for simple and reproducible installation. Due to the integrated socket, the sensors are easy to plug in and can be combined with different sensor cables.
| Micro-Epsilon Group | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | capaNCDT CS-2/B |
| Product Name | Cylindrical Standard Sensor |
| Sensor Technology | Capacitive Linear Position Sensor |
| Body Shape | Cylindrical |
| Measurement Range | 0.0787 inch (2 mm) |