Micro-Epsilon Group Cylindrical Standard Sensor capaNCDT CS-0,25/C

Description
Capacitive CSx and CS-x sensors are cylindrical displacement sensors that are mounted via a circumferential or spot clamping. The CS-x models have a slightly wider housing at the optimum clamping point for simple and reproducible installation. Due to the integrated socket, the sensors are easy to plug in and can be combined with different sensor cables.
Request a Quote
Description
Capacitive CSx and CS-x sensors are cylindrical displacement sensors that are mounted via a circumferential or spot clamping. The CS-x models have a slightly wider housing at the optimum clamping point for simple and reproducible installation. Due to the integrated socket, the sensors are easy to plug in and can be combined with different sensor cables.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The capaNCDT CS-0,25/C is a cylindrical standard capacitive sensor designed for non-contact displacement, distance, and position measurement with a measuring range of 0.25 mm. It features a socket interface for direct connection to compatible controllers and supports interchangeable sensor cables. The sensor is suitable for industrial environments, offering high precision, temperature stability, and immunity to magnetic interference. Its compact design allows integration into space-constrained applications.

Datasheet Summary
Powered by GS/AI

The capaNCDT CS-0,25/C is a cylindrical standard capacitive sensor designed for non-contact displacement, distance, and position measurement with a measuring range of 0.25 mm. It features a socket interface for direct connection to compatible controllers and supports interchangeable sensor cables. The sensor is suitable for industrial environments, offering high precision, temperature stability, and immunity to magnetic interference. Its compact design allows integration into space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Standard Sensor - capaNCDT CS-0,25/C - Micro-Epsilon Group
Ortenburg, Germany
Cylindrical Standard Sensor
capaNCDT CS-0,25/C
Cylindrical Standard Sensor capaNCDT CS-0,25/C
Capacitive CSx and CS-x sensors are cylindrical displacement sensors that are mounted via a circumferential or spot clamping. The CS-x models have a slightly wider housing at the optimum clamping point for simple and reproducible installation. Due to the integrated socket, the sensors are easy to plug in and can be combined with different sensor cables.

Capacitive CSx and CS-x sensors are cylindrical displacement sensors that are mounted via a circumferential or spot clamping. The CS-x models have a slightly wider housing at the optimum clamping point for simple and reproducible installation. Due to the integrated socket, the sensors are easy to plug in and can be combined with different sensor cables.

Supplier's Site Datasheet

Technical Specifications

  Micro-Epsilon Group
Product Category Linear Position Sensors
Product Number capaNCDT CS-0,25/C
Product Name Cylindrical Standard Sensor
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.0098 inch (0.2500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Active Measuring System for Long Signal Transmission Paths - capaNCDT DT6124/15 - Micro-Epsilon Group
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.0787 inch (2 mm)
View Details
Sensor system for thickness measurement of plastics - combiSENSOR KSB6430 - Micro-Epsilon Group
Specs
Sensor Technology Capacitive Linear Position Sensor; Eddy Current Linear Encoder
Body Shape Threaded Barrel
Measurement Range 1.97E-4 to 0.1181 inch (0.0050 to 3 mm)
View Details
Highly dynamic laser sensors with high precision - optoNCDT ILD2300-200 - Micro-Epsilon Group
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 3.94 to 7.87 inch (100 to 200 mm)
View Details
Cylindrical Standard Sensor - capaNCDT CS08 - Micro-Epsilon Group
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.0315 inch (0.8000 mm)
View Details