The capaNCDT 61x0/IP is an industrial-grade, capacitive measuring system for inline quality assurance and for plant and machinery control. This precise sensor system consists of a sensor, a sensor cable and a controller, which are ready for use without any on-site calibration. The sensor system detects parameters such as distance, deflection, expansion, displacement and deformation on conductive targets. Very good temperature stability, insensitivity to magnetic fields and a robust design make the capaNCDT 61x0/IP ideally suitable for measurement tasks in industrial environments.
Micro-Epsilon Group | |
---|---|
Product Category | Linear Position Sensors |
Product Number | capaNCDT 61x0/IP |
Product Name | capaNCDT Industrial Capacitve Sensor |
Sensor Technology | Capacitive Linear Position Sensor |
Measurement Range | 0.0197 to 0.2362 inch (0.5000 to 6 mm) |
Linearity | 0.1000 ±% Full Scale |