Meyer Wire & Cable Co., LLC Power Coil Cords: TPE JACKETED 92328

Description
Retracted lengths 48", 36", 24", 12" * Extension Ratio 1 to 5 Service Temperature -45°C to 90°C (200°F) Bare Soft Copper *TPE Insulated *Black Jacket TPE's unique combination of thermoplastic and rubbery properties offers important advantages over conventional rubber compounds. Comparative technical information is available.
Description
Retracted lengths 48", 36", 24", 12" * Extension Ratio 1 to 5 Service Temperature -45°C to 90°C (200°F) Bare Soft Copper *TPE Insulated *Black Jacket TPE's unique combination of thermoplastic and rubbery properties offers important advantages over conventional rubber compounds. Comparative technical information is available.

Suppliers

Company
Product
Description
Supplier Links
Power Coil Cords: TPE JACKETED - 92328 - Meyer Wire & Cable Co., LLC
Hamden, CT, USA
Power Coil Cords: TPE JACKETED
92328
Power Coil Cords: TPE JACKETED 92328
Retracted lengths 48", 36", 24", 12" * Extension Ratio 1 to 5 Service Temperature -45°C to 90°C (200°F) Bare Soft Copper *TPE Insulated *Black Jacket TPE's unique combination of thermoplastic and rubbery properties offers important advantages over conventional rubber compounds. Comparative technical information is available.

Retracted lengths 48", 36", 24", 12" * Extension Ratio 1 to 5
Service Temperature -45°C to 90°C (200°F)
Bare Soft Copper *TPE Insulated *Black Jacket
TPE's unique combination of thermoplastic and rubbery properties offers important advantages over conventional rubber compounds. Comparative technical information is available.

Supplier's Site

Technical Specifications

  Meyer Wire & Cable Co., LLC
Product Category Coiled Cords and Cables
Product Number 92328
Product Name Power Coil Cords: TPE JACKETED
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Overall Shielded Retractile Communication Cord - 135 - BRIM Electronics, Inc.
Specs
Product Category Cable
Application Telecommunications
Cable Length 1 to 4 ft (3.05 to 12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
Application Telecommunications (optional feature); Video (optional feature); Medical (optional feature); Networking (optional feature); Computer (optional feature)
View Details
Retractile Power Cord - 2825 - Consolidated Electronic Wire & Cable
Consolidated Electronic Wire & Cable
Specs
Product Category Cable
Rated Voltage 0.6000 kilovolts
View Details
Electronics Coil Cords : PVC - 21231 - Meyer Wire & Cable Co., LLC
Meyer Wire & Cable Co., LLC
Specs
Product Category Cable
Number of Conductors 2 #
Rated Voltage 0.1200 kilovolts
View Details