Meyer Wire & Cable Co., LLC Power Coil Cords: TPE JACKETED 91228

Description
Retracted lengths 48", 36", 24", 12" * Extension Ratio 1 to 5 Service Temperature -45°C to 90°C (200°F) Bare Soft Copper *TPE Insulated *Black Jacket TPE's unique combination of thermoplastic and rubbery properties offers important advantages over conventional rubber compounds. Comparative technical information is available.
Description
Retracted lengths 48", 36", 24", 12" * Extension Ratio 1 to 5 Service Temperature -45°C to 90°C (200°F) Bare Soft Copper *TPE Insulated *Black Jacket TPE's unique combination of thermoplastic and rubbery properties offers important advantages over conventional rubber compounds. Comparative technical information is available.

Suppliers

Company
Product
Description
Supplier Links
Power Coil Cords: TPE JACKETED - 91228 - Meyer Wire & Cable Co., LLC
Hamden, CT, USA
Power Coil Cords: TPE JACKETED
91228
Power Coil Cords: TPE JACKETED 91228
Retracted lengths 48", 36", 24", 12" * Extension Ratio 1 to 5 Service Temperature -45°C to 90°C (200°F) Bare Soft Copper *TPE Insulated *Black Jacket TPE's unique combination of thermoplastic and rubbery properties offers important advantages over conventional rubber compounds. Comparative technical information is available.

Retracted lengths 48", 36", 24", 12" * Extension Ratio 1 to 5
Service Temperature -45°C to 90°C (200°F)
Bare Soft Copper *TPE Insulated *Black Jacket
TPE's unique combination of thermoplastic and rubbery properties offers important advantages over conventional rubber compounds. Comparative technical information is available.

Supplier's Site

Technical Specifications

  Meyer Wire & Cable Co., LLC
Product Category Coiled Cords and Cables
Product Number 91228
Product Name Power Coil Cords: TPE JACKETED
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Coil Cords -  - Northwire, Inc.
Specs
Number of Conductors 3 #
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
Overall Shielded Retractile Communication Cord - 135 - BRIM Electronics, Inc.
Specs
Product Category Cable
Application Telecommunications
Cable Length 1 to 4 ft (3.05 to 12.19 dm)
View Details
Electronics Coil Cords : Polyurethane - 51232 - Meyer Wire & Cable Co., LLC
Specs
Product Category Cable
Number of Conductors 5 #
Rated Voltage 0.1200 kilovolts
View Details
Cords and Cordsets for Industrial, Commercial and Specialty Applications -  - General Cable
Specs
Product Category Cable; Cable Assembly
Cable Length 250 to 1000 ft (762 to 3048 dm)
Number of Conductors 2 to 30 #
View Details