Meyer Wire & Cable Co., LLC Power Coil Cords : PVC JACKETED 83626

Description
Retracted lengths 48", 36", 24", 12" * Extension Ratio 1 to 5 Max Service Temperature 80°C (UL Listed) Max Service Temperature 105°C (non-UL Listed) Bare Soft Copper *PVC Insulated *Black Jacket
Description
Retracted lengths 48", 36", 24", 12" * Extension Ratio 1 to 5 Max Service Temperature 80°C (UL Listed) Max Service Temperature 105°C (non-UL Listed) Bare Soft Copper *PVC Insulated *Black Jacket

Suppliers

Company
Product
Description
Supplier Links
Power Coil Cords : PVC JACKETED - 83626 - Meyer Wire & Cable Co., LLC
Hamden, CT, USA
Power Coil Cords : PVC JACKETED
83626
Power Coil Cords : PVC JACKETED 83626
Retracted lengths 48", 36", 24", 12" * Extension Ratio 1 to 5 Max Service Temperature 80°C (UL Listed) Max Service Temperature 105°C (non-UL Listed) Bare Soft Copper *PVC Insulated *Black Jacket

Retracted lengths 48", 36", 24", 12" * Extension Ratio 1 to 5
Max Service Temperature 80°C (UL Listed)
Max Service Temperature 105°C (non-UL Listed)
Bare Soft Copper *PVC Insulated *Black Jacket

Supplier's Site

Technical Specifications

  Meyer Wire & Cable Co., LLC
Product Category Coiled Cords and Cables
Product Number 83626
Product Name Power Coil Cords : PVC JACKETED
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Coil Cords -  - Northwire, Inc.
Specs
Number of Conductors 3 #
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
Miniature Shielded Communication - 170 - BRIM Electronics, Inc.
Specs
Product Category Cable
Application Telecommunications; Computer
Cable Length 1 ft (3.05 dm)
View Details
 - 1016-6-07DBK - PHYco Inc.
PHYco Inc.
Specs
Product Category Cable Assembly
View Details
Retractile Communication Cord - 975D - 978D - Daburn Electronics & Cable
Specs
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Number of Conductors 2 to 15 #
Rated Voltage 0.3000 kilovolts
View Details