Meyer Wire & Cable Co., LLC Power Coil Cords : PVC JACKETED 82226

Description
Retracted lengths 48", 36", 24", 12" * Extension Ratio 1 to 5 Max Service Temperature 80°C (UL Listed) Max Service Temperature 105°C (non-UL Listed) Bare Soft Copper *PVC Insulated *Black Jacket
Description
Retracted lengths 48", 36", 24", 12" * Extension Ratio 1 to 5 Max Service Temperature 80°C (UL Listed) Max Service Temperature 105°C (non-UL Listed) Bare Soft Copper *PVC Insulated *Black Jacket

Suppliers

Company
Product
Description
Supplier Links
Power Coil Cords : PVC JACKETED - 82226 - Meyer Wire & Cable Co., LLC
Hamden, CT, USA
Power Coil Cords : PVC JACKETED
82226
Power Coil Cords : PVC JACKETED 82226
Retracted lengths 48", 36", 24", 12" * Extension Ratio 1 to 5 Max Service Temperature 80°C (UL Listed) Max Service Temperature 105°C (non-UL Listed) Bare Soft Copper *PVC Insulated *Black Jacket

Retracted lengths 48", 36", 24", 12" * Extension Ratio 1 to 5
Max Service Temperature 80°C (UL Listed)
Max Service Temperature 105°C (non-UL Listed)
Bare Soft Copper *PVC Insulated *Black Jacket

Supplier's Site

Technical Specifications

  Meyer Wire & Cable Co., LLC
Product Category Coiled Cords and Cables
Product Number 82226
Product Name Power Coil Cords : PVC JACKETED
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Overall Shielded Retractile Communication Cord - 135 - BRIM Electronics, Inc.
Specs
Product Category Cable
Application Telecommunications
Cable Length 1 to 4 ft (3.05 to 12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
Application Telecommunications (optional feature); Video (optional feature); Medical (optional feature); Networking (optional feature); Computer (optional feature)
View Details
Retractile Power Cord - 2873 - Consolidated Electronic Wire & Cable
Consolidated Electronic Wire & Cable
Specs
Product Category Cable
Number of Conductors 5 #
Rated Voltage 0.3000 kilovolts
View Details
Electronics Coil Cords : PVC - 121231 - Meyer Wire & Cable Co., LLC
Meyer Wire & Cable Co., LLC
Specs
Product Category Cable
Number of Conductors 12 #
Rated Voltage 0.1200 kilovolts
View Details