Meyer Wire & Cable Co., LLC Electronics Coil Cords : Polyurethane 81232

Description
UL Listed. Retracted lengths 48", 36", 24", 12". Extension ratio 1 to 5 Max. Service Temperature 80°C. Tinned soft copper. Polypropylene insulated. Black Jacket
Description
UL Listed. Retracted lengths 48", 36", 24", 12". Extension ratio 1 to 5 Max. Service Temperature 80°C. Tinned soft copper. Polypropylene insulated. Black Jacket

Suppliers

Company
Product
Description
Supplier Links
Electronics Coil Cords : Polyurethane - 81232 - Meyer Wire & Cable Co., LLC
Hamden, CT, USA
Electronics Coil Cords : Polyurethane
81232
Electronics Coil Cords : Polyurethane 81232
UL Listed. Retracted lengths 48", 36", 24", 12". Extension ratio 1 to 5 Max. Service Temperature 80°C. Tinned soft copper. Polypropylene insulated. Black Jacket

UL Listed. Retracted lengths 48", 36", 24", 12". Extension ratio 1 to 5
Max. Service Temperature 80°C. Tinned soft copper.
Polypropylene insulated. Black Jacket

Supplier's Site

Technical Specifications

  Meyer Wire & Cable Co., LLC
Product Category Coiled Cords and Cables
Product Number 81232
Product Name Electronics Coil Cords : Polyurethane
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Shielded Communication - 170 - BRIM Electronics, Inc.
Specs
Product Category Cable
Application Telecommunications; Computer
Cable Length 1 ft (3.05 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
Application Telecommunications (optional feature); Video (optional feature); Medical (optional feature); Networking (optional feature); Computer (optional feature)
View Details
Coiled 3.5mm Stereo Audio Cable, Male / Male, 0.5 ft (Relaxed Length) - CTL35MMC-0.5 - L-com, Inc.
Specs
Product Category Cable Assembly
Application Video; Audio
Cable Length 0.5000 ft (1.52 dm)
View Details
2 suppliers
Custom Coil Cords -  - Carrio Cabling Corp.
Carrio Cabling Corp.
Specs
Product Category Cable Assembly
Application Medical; Audio
View Details