Meyer Wire & Cable Co., LLC Electronics Shielded Coil Cords : PVC 22231

Description
UL Listed. Retracted lengths 48", 36", 24", 12". Extension ratio 1 to 5 Max. Service Temperature 80°C. Tinned soft copper. Polypropylene insulated. Black Jacket
Description
UL Listed. Retracted lengths 48", 36", 24", 12". Extension ratio 1 to 5 Max. Service Temperature 80°C. Tinned soft copper. Polypropylene insulated. Black Jacket

Suppliers

Company
Product
Description
Supplier Links
Electronics Shielded Coil Cords : PVC - 22231 - Meyer Wire & Cable Co., LLC
Hamden, CT, USA
Electronics Shielded Coil Cords : PVC
22231
Electronics Shielded Coil Cords : PVC 22231
UL Listed. Retracted lengths 48", 36", 24", 12". Extension ratio 1 to 5 Max. Service Temperature 80°C. Tinned soft copper. Polypropylene insulated. Black Jacket

UL Listed. Retracted lengths 48", 36", 24", 12". Extension ratio 1 to 5
Max. Service Temperature 80°C. Tinned soft copper.
Polypropylene insulated. Black Jacket

Supplier's Site

Technical Specifications

  Meyer Wire & Cable Co., LLC
Product Category Coiled Cords and Cables
Product Number 22231
Product Name Electronics Shielded Coil Cords : PVC
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Coil Cords -  - Northwire, Inc.
Specs
Number of Conductors 3 #
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
Miniature Shielded Communication - 170 - BRIM Electronics, Inc.
Specs
Product Category Cable
Application Telecommunications; Computer
Cable Length 1 ft (3.05 dm)
View Details
Small Series - 7-Pole 24V Small Coils - 00550700 - Littelfuse, Inc.
Specs
Product Category Cable Assembly
Rated Voltage 0.0240 kilovolts
View Details
Retractile Power Cord - 2805 - Consolidated Electronic Wire & Cable
Consolidated Electronic Wire & Cable
Specs
Product Category Cable
Number of Conductors 2 #
Rated Voltage 0.3000 kilovolts
View Details