Mettler-Toledo Technologies GmbH Printers and Peripherals Label printer APR331

Description
Printer Type Direct Thermal Print Width 2.44 in (62 mm) Print Speed 5 in/sec (up to 140 mm/sec) Housing Stainless Steel Communication RS232 Supported Barcodes Code 128; Code 39; EAN-13 Printing Resolution 203 dpi (8 dots per mm) Dimensions (DxHxW) 7.17 in x 3.5 in x 5.63 in (182 mm x 90.5 mm x 143 mm) Material Number(s) 30452312
Description
Printer Type Direct Thermal Print Width 2.44 in (62 mm) Print Speed 5 in/sec (up to 140 mm/sec) Housing Stainless Steel Communication RS232 Supported Barcodes Code 128; Code 39; EAN-13 Printing Resolution 203 dpi (8 dots per mm) Dimensions (DxHxW) 7.17 in x 3.5 in x 5.63 in (182 mm x 90.5 mm x 143 mm) Material Number(s) 30452312

Suppliers

Company
Product
Description
Supplier Links
Printers and Peripherals - Label printer APR331 - Mettler-Toledo Technologies GmbH
Greifensee, Switzerland
Printers and Peripherals
Label printer APR331
Printers and Peripherals Label printer APR331
Printer Type Direct Thermal Print Width 2.44 in (62 mm) Print Speed 5 in/sec (up to 140 mm/sec) Housing Stainless Steel Communication RS232 Supported Barcodes Code 128; Code 39; EAN-13 Printing Resolution 203 dpi (8 dots per mm) Dimensions (DxHxW) 7.17 in x 3.5 in x 5.63 in (182 mm x 90.5 mm x 143 mm) Material Number(s) 30452312

Printer Type Direct Thermal
Print Width 2.44 in (62 mm)
Print Speed 5 in/sec (up to 140 mm/sec)
Housing Stainless Steel
Communication RS232
Supported Barcodes Code 128; Code 39; EAN-13
Printing Resolution 203 dpi (8 dots per mm)
Dimensions (DxHxW) 7.17 in x 3.5 in x 5.63 in (182 mm x 90.5 mm x 143 mm)
Material Number(s) 30452312

Supplier's Site

Technical Specifications

  Mettler-Toledo Technologies GmbH
Product Category Industrial Printing Equipment
Product Number Label printer APR331
Product Name Printers and Peripherals
Features Industrial Metal Housing
Unlock Full Specs
to access all available technical data

Similar Products

Desktop - 2084-URP-PT802-B400-ND - DigiKey
Specs
Technology Thermal Transfer
Applications Bar Codes
Resolution 203 dpi
View Details
Intermittent Online Thermal Printer - 107L - Open Date Systems, Inc.
Specs
Mounting Options Stand-alone
Features Memory / Storage
Technology Thermal Transfer
View Details
Zebra Desktop Printer - G-Series - MPI Label Systems
Specs
Mounting Options Stand-alone
Features Color Printing; Cutter; Memory / Storage; Programmable
Technology Direct Thermal; Thermal Transfer (optional feature)
View Details