Mettler-Toledo Technologies GmbH Oxygen Gas Analyzer GPro 500

Description
Tunable Diode Laser for O₂ Measurement The GPro® 500 oxygen gas analyzer is a unique tunable diode laser spectrometer designed for safety applications. It uses a folded-path laser beam design for simple installation and measurement. Fast Response In Safety Applications An oxygen gas analyzer for safety applications, the GPro 500 provides a fast response time in combustion control and inerting applications. Low Maintenance and Operating Costs This oxygen gas analyzer is designed to operate in situ without a maintenance-prone conditioning system, reducing the total cost of ownership. Easy Installation The GPro 500 is an alignment-free TDL gas analyzer, meaning that the typical challenges of TDL installation and alignment are significantly reduced. Gas Measured Oxygen Lower Detection Limit 100 ppm-v Measurement range 0-100% Accuracy 2% of reading or 100ppm O₂, whichever is greater Linearity Better than 1% Resolution <0…01% vol O₂ (100ppm-v) Drift Negligible (<2% of measurement range between maintenance intervals) Sampling rate 1 second Response time (T90) O₂ in N₂ 21%>0% in <2 seconds Repeatability ± 0.25% of reading or 0.05% O₂ (whichever is greater) Process pressure range 0.8 bar - 5 bar (abs)/11.6 psi - 72.52 psi (abs) Process temperature range 0-250°C (23-482°F); Optional(for probe installation) 0-600°C (0-1112°F) with additional thermal barrier Effective path length 50mm - 10m, depending on adaption Features and Benefits Meets Critical Application Needs This oxygen gas analyzer is ideal for applications such as: flare safety control, combustion control, chlorination and oxychlorination, process control, ESP filter production, vent headers, inertization and vapor recovery. Immediate, In Situ Measurement The GPro 500 oxygen gas analyzer is installed in situ, so you get a quick response without the need to extract and condition a sample. This provides a fast response time so that you can make real-time reactions to out-of-spec conditions. Designed for Challenging Installations The GPro 500 is configurable, enabling the oxygen gas analyzer's measurement system to be paired with a variety of process adaptions to meet a wide range of installation requirements. Predictive Diagnostics Ensure Long Life This oxygen gas analyzer uses Intelligent Sensor Management (ISM®) technology to offer predictive diagnostics on analyzer condition, including informing you when cleaning of the optical path will be required.
Description
Tunable Diode Laser for O₂ Measurement The GPro® 500 oxygen gas analyzer is a unique tunable diode laser spectrometer designed for safety applications. It uses a folded-path laser beam design for simple installation and measurement. Fast Response In Safety Applications An oxygen gas analyzer for safety applications, the GPro 500 provides a fast response time in combustion control and inerting applications. Low Maintenance and Operating Costs This oxygen gas analyzer is designed to operate in situ without a maintenance-prone conditioning system, reducing the total cost of ownership. Easy Installation The GPro 500 is an alignment-free TDL gas analyzer, meaning that the typical challenges of TDL installation and alignment are significantly reduced. Gas Measured Oxygen Lower Detection Limit 100 ppm-v Measurement range 0-100% Accuracy 2% of reading or 100ppm O₂, whichever is greater Linearity Better than 1% Resolution <0…01% vol O₂ (100ppm-v) Drift Negligible (<2% of measurement range between maintenance intervals) Sampling rate 1 second Response time (T90) O₂ in N₂ 21%>0% in <2 seconds Repeatability ± 0.25% of reading or 0.05% O₂ (whichever is greater) Process pressure range 0.8 bar - 5 bar (abs)/11.6 psi - 72.52 psi (abs) Process temperature range 0-250°C (23-482°F); Optional(for probe installation) 0-600°C (0-1112°F) with additional thermal barrier Effective path length 50mm - 10m, depending on adaption Features and Benefits Meets Critical Application Needs This oxygen gas analyzer is ideal for applications such as: flare safety control, combustion control, chlorination and oxychlorination, process control, ESP filter production, vent headers, inertization and vapor recovery. Immediate, In Situ Measurement The GPro 500 oxygen gas analyzer is installed in situ, so you get a quick response without the need to extract and condition a sample. This provides a fast response time so that you can make real-time reactions to out-of-spec conditions. Designed for Challenging Installations The GPro 500 is configurable, enabling the oxygen gas analyzer's measurement system to be paired with a variety of process adaptions to meet a wide range of installation requirements. Predictive Diagnostics Ensure Long Life This oxygen gas analyzer uses Intelligent Sensor Management (ISM®) technology to offer predictive diagnostics on analyzer condition, including informing you when cleaning of the optical path will be required.

Suppliers

Company
Product
Description
Supplier Links
Oxygen Gas Analyzer - GPro 500 - Mettler-Toledo Technologies GmbH
Greifensee, Switzerland
Oxygen Gas Analyzer
GPro 500
Oxygen Gas Analyzer GPro 500
Tunable Diode Laser for O₂ Measurement The GPro® 500 oxygen gas analyzer is a unique tunable diode laser spectrometer designed for safety applications. It uses a folded-path laser beam design for simple installation and measurement. Fast Response In Safety Applications An oxygen gas analyzer for safety applications, the GPro 500 provides a fast response time in combustion control and inerting applications. Low Maintenance and Operating Costs This oxygen gas analyzer is designed to operate in situ without a maintenance-prone conditioning system, reducing the total cost of ownership. Easy Installation The GPro 500 is an alignment-free TDL gas analyzer, meaning that the typical challenges of TDL installation and alignment are significantly reduced. Gas Measured Oxygen Lower Detection Limit 100 ppm-v Measurement range 0-100% Accuracy 2% of reading or 100ppm O₂, whichever is greater Linearity Better than 1% Resolution <0…01% vol O₂ (100ppm-v) Drift Negligible (<2% of measurement range between maintenance intervals) Sampling rate 1 second Response time (T90) O₂ in N₂ 21%>0% in <2 seconds Repeatability ± 0.25% of reading or 0.05% O₂ (whichever is greater) Process pressure range 0.8 bar - 5 bar (abs)/11.6 psi - 72.52 psi (abs) Process temperature range 0-250°C (23-482°F); Optional(for probe installation) 0-600°C (0-1112°F) with additional thermal barrier Effective path length 50mm - 10m, depending on adaption Features and Benefits Meets Critical Application Needs This oxygen gas analyzer is ideal for applications such as: flare safety control, combustion control, chlorination and oxychlorination, process control, ESP filter production, vent headers, inertization and vapor recovery. Immediate, In Situ Measurement The GPro 500 oxygen gas analyzer is installed in situ, so you get a quick response without the need to extract and condition a sample. This provides a fast response time so that you can make real-time reactions to out-of-spec conditions. Designed for Challenging Installations The GPro 500 is configurable, enabling the oxygen gas analyzer's measurement system to be paired with a variety of process adaptions to meet a wide range of installation requirements. Predictive Diagnostics Ensure Long Life This oxygen gas analyzer uses Intelligent Sensor Management (ISM®) technology to offer predictive diagnostics on analyzer condition, including informing you when cleaning of the optical path will be required.

Tunable Diode Laser for O₂ Measurement

The GPro® 500 oxygen gas analyzer is a unique tunable diode laser spectrometer designed for safety applications. It uses a folded-path laser beam design for simple installation and measurement.

Fast Response In Safety Applications
An oxygen gas analyzer for safety applications, the GPro 500 provides a fast response time in combustion control and inerting applications.

Low Maintenance and Operating Costs
This oxygen gas analyzer is designed to operate in situ without a maintenance-prone conditioning system, reducing the total cost of ownership.

Easy Installation
The GPro 500 is an alignment-free TDL gas analyzer, meaning that the typical challenges of TDL installation and alignment are significantly reduced.

Gas Measured Oxygen
Lower Detection Limit 100 ppm-v
Measurement range 0-100%
Accuracy 2% of reading or 100ppm O₂, whichever is greater
Linearity Better than 1%
Resolution <0…01% vol O₂ (100ppm-v)
Drift Negligible (<2% of measurement range between maintenance intervals)
Sampling rate 1 second
Response time (T90) O₂ in N₂ 21%>0% in <2 seconds
Repeatability ± 0.25% of reading or 0.05% O₂ (whichever is greater)
Process pressure range 0.8 bar - 5 bar (abs)/11.6 psi - 72.52 psi (abs)
Process temperature range 0-250°C (23-482°F)&semi; Optional(for probe installation)<br> 0-600°C (0-1112°F) with additional thermal barrier
Effective path length 50mm - 10m, depending on adaption

Features and Benefits


Meets Critical Application Needs
This oxygen gas analyzer is ideal for applications such as: flare safety control, combustion control, chlorination and oxychlorination, process control, ESP filter production, vent headers, inertization and vapor recovery.
Immediate, In Situ Measurement
The GPro 500 oxygen gas analyzer is installed in situ, so you get a quick response without the need to extract and condition a sample. This provides a fast response time so that you can make real-time reactions to out-of-spec conditions.
Designed for Challenging Installations
The GPro 500 is configurable, enabling the oxygen gas analyzer's measurement system to be paired with a variety of process adaptions to meet a wide range of installation requirements.
Predictive Diagnostics Ensure Long Life
This oxygen gas analyzer uses Intelligent Sensor Management (ISM®) technology to offer predictive diagnostics on analyzer condition, including informing you when cleaning of the optical path will be required.

Supplier's Site

Technical Specifications

  Mettler-Toledo Technologies GmbH
Product Category Dissolved Oxygen Sensors
Product Number GPro 500
Product Name Oxygen Gas Analyzer
Accuracy 2 % FS
Unlock Full Specs
to access all available technical data

Similar Products

Optical Dissolved Oxygen Sensor - ADS430 - ABB Measurement & Analytics
Specs
Oxygen Range 0.0 to 50 ppm
Accuracy 0.1000 to 10 % FS
Response Time 45 to 60 seconds
View Details
OXYGOLD B 225 - 237185 - Hamilton Company
Hamilton Company
Specs
Cell Type Polarographic
Oxygen Range 0.0080 to 40 ppm
Response Time 60 seconds
View Details
ProTrode DO Sensor - 6.09332.010 - Metrohm USA, Inc.
Specs
Maximum Length 4.72 to 8.66 inch (120 to 220 mm)
Operating Temperature Range 32 to 122 F (0.0 to 50 C)
View Details
Anti-Bubble Dissolved Oxygen Sensor - DO Sensor InPro6860i/12/320/mA/HD - Mettler-Toledo Technologies GmbH
Specs
Oxygen Range 0.0 to 600000 ppm
Accuracy 1 % FS
Mounting In-Line (Insertion)
View Details