METTLER TOLEDO Thermal Analysis Crucible 30 uL, Pt, 4 pcs 51140842

Description
Platinum Crucibles For measurements above 640 °C Platinum (or more precisely PtRh 80:20%) crucibles are mainly used for TGA/DSC or TGA measurements at temperatures above 640 °C. High enthalpy result quality Enthalpy results obtained with platinum crucibles are normally better than with AlOx crucibles due to better thermal conductivity. PtRh crucibles for humidity applications For humidity measurements with salts, PtRh crucibles are the best choice. Pt crucibles are not recommended in combination with metals. Wet chemistry and ash testing Typical applications that are performed with Pt/Rh crucibles lie in the field of wet chemistry. In addition, ash testing is often performed with Pt/Rh. PtRh crucibles can be reused After the measurement, the PtRh crucibles can be regenerated. Often they are mechanically cleaned, then rinsed in aqueous solution before drying them. Pt easily forms alloys with other metals Molten metals form alloys with platinum very easily. This can result in a hole being formed in the bottom of the crucible. In addition, non-metals can act as Pt poisons such as soot or carbon black (particularly in non-oxidizing conditions). Care with PtRh crucibles and Pt sensors At temperatures above 1100 °C, PtRh crucibles can "stick" to the crucible holder made of Pt (SDTA, DTA). This can be prevented by placing a sapphire disk (ArtNo: 17759) on the crucible holder. Regeneration procedure of PtRh crucibles After mechanical cleaning, PtRh crucibles are often rinsed in water or hydrochloric acid (up to 10%) for several hours. After drying, heat the crucibles to red hot to ensure that no weight loss occurs when they are used.
Request a Quote
Description
Platinum Crucibles For measurements above 640 °C Platinum (or more precisely PtRh 80:20%) crucibles are mainly used for TGA/DSC or TGA measurements at temperatures above 640 °C. High enthalpy result quality Enthalpy results obtained with platinum crucibles are normally better than with AlOx crucibles due to better thermal conductivity. PtRh crucibles for humidity applications For humidity measurements with salts, PtRh crucibles are the best choice. Pt crucibles are not recommended in combination with metals. Wet chemistry and ash testing Typical applications that are performed with Pt/Rh crucibles lie in the field of wet chemistry. In addition, ash testing is often performed with Pt/Rh. PtRh crucibles can be reused After the measurement, the PtRh crucibles can be regenerated. Often they are mechanically cleaned, then rinsed in aqueous solution before drying them. Pt easily forms alloys with other metals Molten metals form alloys with platinum very easily. This can result in a hole being formed in the bottom of the crucible. In addition, non-metals can act as Pt poisons such as soot or carbon black (particularly in non-oxidizing conditions). Care with PtRh crucibles and Pt sensors At temperatures above 1100 °C, PtRh crucibles can "stick" to the crucible holder made of Pt (SDTA, DTA). This can be prevented by placing a sapphire disk (ArtNo: 17759) on the crucible holder. Regeneration procedure of PtRh crucibles After mechanical cleaning, PtRh crucibles are often rinsed in water or hydrochloric acid (up to 10%) for several hours. After drying, heat the crucibles to red hot to ensure that no weight loss occurs when they are used.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crucible 30 uL, Pt, 4 pcs - 51140842 - METTLER TOLEDO Thermal Analysis
Greifensee, Switzerland
Crucible 30 uL, Pt, 4 pcs
51140842
Crucible 30 uL, Pt, 4 pcs 51140842
Platinum Crucibles For measurements above 640 °C Platinum (or more precisely PtRh 80:20%) crucibles are mainly used for TGA/DSC or TGA measurements at temperatures above 640 °C. High enthalpy result quality Enthalpy results obtained with platinum crucibles are normally better than with AlOx crucibles due to better thermal conductivity. PtRh crucibles for humidity applications For humidity measurements with salts, PtRh crucibles are the best choice. Pt crucibles are not recommended in combination with metals. Wet chemistry and ash testing Typical applications that are performed with Pt/Rh crucibles lie in the field of wet chemistry. In addition, ash testing is often performed with Pt/Rh. PtRh crucibles can be reused After the measurement, the PtRh crucibles can be regenerated. Often they are mechanically cleaned, then rinsed in aqueous solution before drying them. Pt easily forms alloys with other metals Molten metals form alloys with platinum very easily. This can result in a hole being formed in the bottom of the crucible. In addition, non-metals can act as Pt poisons such as soot or carbon black (particularly in non-oxidizing conditions). Care with PtRh crucibles and Pt sensors At temperatures above 1100 °C, PtRh crucibles can "stick" to the crucible holder made of Pt (SDTA, DTA). This can be prevented by placing a sapphire disk (ArtNo: 17759) on the crucible holder. Regeneration procedure of PtRh crucibles After mechanical cleaning, PtRh crucibles are often rinsed in water or hydrochloric acid (up to 10%) for several hours. After drying, heat the crucibles to red hot to ensure that no weight loss occurs when they are used.

Platinum Crucibles

  • For measurements above 640 °C Platinum (or more precisely PtRh 80:20%) crucibles are mainly used for TGA/DSC or TGA measurements at temperatures above 640 °C.
  • High enthalpy result quality Enthalpy results obtained with platinum crucibles are normally better than with AlOx crucibles due to better thermal conductivity.
  • PtRh crucibles for humidity applications For humidity measurements with salts, PtRh crucibles are the best choice. Pt crucibles are not recommended in combination with metals.
  • Wet chemistry and ash testing Typical applications that are performed with Pt/Rh crucibles lie in the field of wet chemistry. In addition, ash testing is often performed with Pt/Rh.
  • PtRh crucibles can be reused After the measurement, the PtRh crucibles can be regenerated. Often they are mechanically cleaned, then rinsed in aqueous solution before drying them.
  • Pt easily forms alloys with other metals Molten metals form alloys with platinum very easily. This can result in a hole being formed in the bottom of the crucible. In addition, non-metals can act as Pt poisons such as soot or carbon black (particularly in non-oxidizing conditions).
  • Care with PtRh crucibles and Pt sensors At temperatures above 1100 °C, PtRh crucibles can "stick" to the crucible holder made of Pt (SDTA, DTA). This can be prevented by placing a sapphire disk (ArtNo: 17759) on the crucible holder.
  • Regeneration procedure of PtRh crucibles After mechanical cleaning, PtRh crucibles are often rinsed in water or hydrochloric acid (up to 10%) for several hours. After drying, heat the crucibles to red hot to ensure that no weight loss occurs when they are used.
Supplier's Site

Technical Specifications

  METTLER TOLEDO Thermal Analysis
Product Category Crucibles
Product Number 51140842
Product Name Crucible 30 uL, Pt, 4 pcs
Crucible Type Cover / Lid
Unlock Full Specs
to access all available technical data

Similar Products

Lid for 150 uL Alox pan, Al, 40 pcs - 51140477 - METTLER TOLEDO Thermal Analysis
Specs
Crucible Type Cover / Lid
Material Types Metal; Aluminum
View Details
Crucible 900 uL, Alox, 4 pcs - 51119960 - METTLER TOLEDO Thermal Analysis
METTLER TOLEDO Thermal Analysis
Specs
Crucible Type Cover / Lid
Bottom / Pour Type FlatBottom
Capacity 0 cubic inches (0.0900 cl)
View Details
Crucible 30 uL, Alox, 20 pcs - 51140843 - METTLER TOLEDO Thermal Analysis
METTLER TOLEDO Thermal Analysis
Specs
Crucible Type Cover / Lid
Bottom / Pour Type FlatBottom
Capacity 0 cubic inches (0.0030 cl)
View Details
Burst Disk - 27216 - METTLER TOLEDO Thermal Analysis
METTLER TOLEDO Thermal Analysis
Specs
Material Types Metal; Gold
View Details