METTLER TOLEDO Thermal Analysis Crucible 900 uL, Alox, 4 pcs 51119960

Description
Set of 4 crucibles with lids. Alumina (aluminum oxide) crucibles are normally used for TGA measurements, especially when the TG signal is more important than the SDTA signal. These crucibles can be reused after cleaning. A 900 μL TGA crucible up to 1600 °C The best solution for large volume samples and TGA instruments equipped with large furnace up to 1600 °C. Excellent Thermal Conductivity The perfectly flat base with excellent thermal conductivity allows these crucibles to also be used for DSC measurements. Alumina crucibles can be reused After the measurement, the alumina crucibles can be regenerated. Often they are mechanically cleaned, then rinsed in solution before drying. No sample change prior to measurement The alumina crucibles can be used in combination with special Al lids. They prevent sample changes during the waiting period before the measurement. This is of high relevance for samples that can take up water or samples that evaporate content. Regeneration of alumina crucibles After mechanical cleaning store, if needed, in water (or even in 10% hydrochloric acid). Oxides may form which can then be removed by rinsing. After drying, heat the crucibles to red hot to ensure that no weight loss occurs when they are used. Several metals are critical Al2O3 has the tendency to form spinels with Fe2+, Ni2+, Cu2+ and others, particularly at temperatures above 1000 °C. In addition, the melt of these metals dissolve Al2O3.
Request a Quote
Description
Set of 4 crucibles with lids. Alumina (aluminum oxide) crucibles are normally used for TGA measurements, especially when the TG signal is more important than the SDTA signal. These crucibles can be reused after cleaning. A 900 μL TGA crucible up to 1600 °C The best solution for large volume samples and TGA instruments equipped with large furnace up to 1600 °C. Excellent Thermal Conductivity The perfectly flat base with excellent thermal conductivity allows these crucibles to also be used for DSC measurements. Alumina crucibles can be reused After the measurement, the alumina crucibles can be regenerated. Often they are mechanically cleaned, then rinsed in solution before drying. No sample change prior to measurement The alumina crucibles can be used in combination with special Al lids. They prevent sample changes during the waiting period before the measurement. This is of high relevance for samples that can take up water or samples that evaporate content. Regeneration of alumina crucibles After mechanical cleaning store, if needed, in water (or even in 10% hydrochloric acid). Oxides may form which can then be removed by rinsing. After drying, heat the crucibles to red hot to ensure that no weight loss occurs when they are used. Several metals are critical Al2O3 has the tendency to form spinels with Fe2+, Ni2+, Cu2+ and others, particularly at temperatures above 1000 °C. In addition, the melt of these metals dissolve Al2O3.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crucible 900 uL, Alox, 4 pcs - 51119960 - METTLER TOLEDO Thermal Analysis
Greifensee, Switzerland
Crucible 900 uL, Alox, 4 pcs
51119960
Crucible 900 uL, Alox, 4 pcs 51119960
Set of 4 crucibles with lids. Alumina (aluminum oxide) crucibles are normally used for TGA measurements, especially when the TG signal is more important than the SDTA signal. These crucibles can be reused after cleaning. A 900 μL TGA crucible up to 1600 °C The best solution for large volume samples and TGA instruments equipped with large furnace up to 1600 °C. Excellent Thermal Conductivity The perfectly flat base with excellent thermal conductivity allows these crucibles to also be used for DSC measurements. Alumina crucibles can be reused After the measurement, the alumina crucibles can be regenerated. Often they are mechanically cleaned, then rinsed in solution before drying. No sample change prior to measurement The alumina crucibles can be used in combination with special Al lids. They prevent sample changes during the waiting period before the measurement. This is of high relevance for samples that can take up water or samples that evaporate content. Regeneration of alumina crucibles After mechanical cleaning store, if needed, in water (or even in 10% hydrochloric acid). Oxides may form which can then be removed by rinsing. After drying, heat the crucibles to red hot to ensure that no weight loss occurs when they are used. Several metals are critical Al2O3 has the tendency to form spinels with Fe2+, Ni2+, Cu2+ and others, particularly at temperatures above 1000 °C. In addition, the melt of these metals dissolve Al2O3.

Set of 4 crucibles with lids. Alumina (aluminum oxide) crucibles are normally used for TGA measurements, especially when the TG signal is more important than the SDTA signal. These crucibles can be reused after cleaning.

  • A 900 μL TGA crucible up to 1600 °C The best solution for large volume samples and TGA instruments equipped with large furnace up to 1600 °C.
  • Excellent Thermal Conductivity The perfectly flat base with excellent thermal conductivity allows these crucibles to also be used for DSC measurements.
  • Alumina crucibles can be reused After the measurement, the alumina crucibles can be regenerated. Often they are mechanically cleaned, then rinsed in solution before drying.
  • No sample change prior to measurement The alumina crucibles can be used in combination with special Al lids. They prevent sample changes during the waiting period before the measurement. This is of high relevance for samples that can take up water or samples that evaporate content.
  • Regeneration of alumina crucibles After mechanical cleaning store, if needed, in water (or even in 10% hydrochloric acid). Oxides may form which can then be removed by rinsing. After drying, heat the crucibles to red hot to ensure that no weight loss occurs when they are used.
  • Several metals are critical Al2O3 has the tendency to form spinels with Fe2+, Ni2+, Cu2+ and others, particularly at temperatures above 1000 °C. In addition, the melt of these metals dissolve Al2O3.
Supplier's Site

Technical Specifications

  METTLER TOLEDO Thermal Analysis
Product Category Crucibles
Product Number 51119960
Product Name Crucible 900 uL, Alox, 4 pcs
Crucible Type Cover / Lid
Unlock Full Specs
to access all available technical data

Similar Products

Crucible 40 uL, Au, 6 pcs - 27220 - METTLER TOLEDO Thermal Analysis
METTLER TOLEDO Thermal Analysis
Specs
Crucible Type Cover / Lid
Capacity 0 cubic inches (0.0040 cl)
Material Types Metal; Gold
View Details
Crucible HP 40 uL, SST/Au, 25 pcs - 26731 - METTLER TOLEDO Thermal Analysis
METTLER TOLEDO Thermal Analysis
Specs
Crucible Type Cover / Lid
Bottom / Pour Type FlatBottom
Capacity 0 cubic inches (0.0040 cl)
View Details
Pan 100 uL, Al, 400 pcs - 51119872 - METTLER TOLEDO Thermal Analysis
METTLER TOLEDO Thermal Analysis
Specs
Capacity 0 cubic inches (0.0100 cl)
Material Types Metal; Aluminum
View Details
Crucible HP 270 uL, SST, pin - 650072 - METTLER TOLEDO Thermal Analysis
METTLER TOLEDO Thermal Analysis
Specs
Crucible Type Cover / Lid
Capacity 0 cubic inches (0.0270 cl)
Height 0.3937 inch (10 mm)
View Details