Metrohm USA, Inc. Rotating ring disk electrode, Glassy Carbon disk Platinum ring RRDE.GCPT.S

Description
Shaft material - PEEK Length - 52.5 mm Shaft diameter - 10 mm Disk diameter - 5 mm Disk material - Glassy Carbon Connector - M4 thread Ring material - Platinum
Request a Quote
Description
Shaft material - PEEK Length - 52.5 mm Shaft diameter - 10 mm Disk diameter - 5 mm Disk material - Glassy Carbon Connector - M4 thread Ring material - Platinum
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rotating ring disk electrode, Glassy Carbon disk Platinum ring - RRDE.GCPT.S - Metrohm USA, Inc.
Riverview, FL, United States
Rotating ring disk electrode, Glassy Carbon disk Platinum ring
RRDE.GCPT.S
Rotating ring disk electrode, Glassy Carbon disk Platinum ring RRDE.GCPT.S
Shaft material - PEEK Length - 52.5 mm Shaft diameter - 10 mm Disk diameter - 5 mm Disk material - Glassy Carbon Connector - M4 thread Ring material - Platinum

Shaft material - PEEK
Length - 52.5 mm
Shaft diameter - 10 mm
Disk diameter - 5 mm
Disk material - Glassy Carbon
Connector - M4 thread
Ring material - Platinum

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category Ion Selective Electrodes
Product Number RRDE.GCPT.S
Product Name Rotating ring disk electrode, Glassy Carbon disk Platinum ring
Maximum Diameter / Width 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gold micro electrode 50 µm - AU.50 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1969 inch (5 mm)
Maximum Length 2.03 inch (51.5 mm)
View Details
Screen-Printed Co-phthalocyanine/Carbon Electrode - DRP-410-U75 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details