Metrohm USA, Inc. Thin-Layer Flow-Cell Integrated Screen-Printed Carbon Electrode DRP-TLFCL110-U10

Description
Substrate material - Ceramic Substrate size - 8.0 x 2.5 x 0.1 cm WE material - Carbon AUX material - Carbon REF material - Silver WE geometric area (cm2) - 0.012 MultiAnalysis Configuration - NO IDE Band/Gap dimensions - NO
Request a Quote
Description
Substrate material - Ceramic Substrate size - 8.0 x 2.5 x 0.1 cm WE material - Carbon AUX material - Carbon REF material - Silver WE geometric area (cm2) - 0.012 MultiAnalysis Configuration - NO IDE Band/Gap dimensions - NO
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thin-Layer Flow-Cell Integrated Screen-Printed Carbon Electrode - DRP-TLFCL110-U10 - Metrohm USA, Inc.
Riverview, FL, United States
Thin-Layer Flow-Cell Integrated Screen-Printed Carbon Electrode
DRP-TLFCL110-U10
Thin-Layer Flow-Cell Integrated Screen-Printed Carbon Electrode DRP-TLFCL110-U10
Substrate material - Ceramic Substrate size - 8.0 x 2.5 x 0.1 cm WE material - Carbon AUX material - Carbon REF material - Silver WE geometric area (cm2) - 0.012 MultiAnalysis Configuration - NO IDE Band/Gap dimensions - NO

Substrate material - Ceramic
Substrate size - 8.0 x 2.5 x 0.1 cm
WE material - Carbon
AUX material - Carbon
REF material - Silver
WE geometric area (cm2) - 0.012
MultiAnalysis Configuration - NO
IDE Band/Gap dimensions - NO

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category Ion Selective Electrodes
Product Number DRP-TLFCL110-U10
Product Name Thin-Layer Flow-Cell Integrated Screen-Printed Carbon Electrode
Membrane Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Screen-printed carbon electrode modified with zinc oxide - DRP-110ZNO-U50 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
View Details
96X Multi-Walled Carbon Nanotubes modified Screen-Printed Carbon Electrode - DRP-96X110CNT-U2 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1008 inch (2.56 mm)
Membrane PCB
View Details
Gold micro electrode 50 µm - AU.50 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1969 inch (5 mm)
Maximum Length 2.03 inch (51.5 mm)
View Details