Metrohm USA, Inc. Interdigitated Gold Electrode / 100 microns lines and gaps / Transparent Plastic Substrate DRP-P-IDEAU100-U50

Description
Substrate material - Transparent Plastic Substrate size - 2.2 x 7.6 x 0.7 cm WE material - Gold IDE Band/Gap dimensions - 100 microns
Request a Quote
Description
Substrate material - Transparent Plastic Substrate size - 2.2 x 7.6 x 0.7 cm WE material - Gold IDE Band/Gap dimensions - 100 microns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interdigitated Gold Electrode / 100 microns lines and gaps / Transparent Plastic Substrate - DRP-P-IDEAU100-U50 - Metrohm USA, Inc.
Riverview, FL, United States
Interdigitated Gold Electrode / 100 microns lines and gaps / Transparent Plastic Substrate
DRP-P-IDEAU100-U50
Interdigitated Gold Electrode / 100 microns lines and gaps / Transparent Plastic Substrate DRP-P-IDEAU100-U50
Substrate material - Transparent Plastic Substrate size - 2.2 x 7.6 x 0.7 cm WE material - Gold IDE Band/Gap dimensions - 100 microns

Substrate material - Transparent Plastic
Substrate size - 2.2 x 7.6 x 0.7 cm
WE material - Gold
IDE Band/Gap dimensions - 100 microns

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category Ion Selective Electrodes
Product Number DRP-P-IDEAU100-U50
Product Name Interdigitated Gold Electrode / 100 microns lines and gaps / Transparent Plastic Substrate
Membrane Transparent Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Poly-L-Lysine modified Screen-Printed Carbon Electrode - DRP-110PLYS-U50 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details
Screen-Printed Gold Electrode (Aux.:Pt; Ref.:Ag) / Ink BT - DRP-250BT-U75 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details
Palladium micro electrode 100 µm - PD.100 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1969 inch (5 mm)
Maximum Length 2.03 inch (51.5 mm)
View Details