Metrohm USA, Inc. 96X Screen-Printed Gold Electrode DRP-96X220-U4

Description
Substrate material - PCB Substrate size - 7.4 x 11 x 0.05 cm WE material - Gold AUX material - Gold REF material - Silver WE diameter (mm) - 2.56 WE geometric area (cm2) - 0.054 MultiAnalysis Configuration - 96 Three-electrode Electrochemical Cells IDE Band/Gap dimensions - NO
Request a Quote
Description
Substrate material - PCB Substrate size - 7.4 x 11 x 0.05 cm WE material - Gold AUX material - Gold REF material - Silver WE diameter (mm) - 2.56 WE geometric area (cm2) - 0.054 MultiAnalysis Configuration - 96 Three-electrode Electrochemical Cells IDE Band/Gap dimensions - NO
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
96X Screen-Printed Gold Electrode - DRP-96X220-U4 - Metrohm USA, Inc.
Riverview, FL, United States
96X Screen-Printed Gold Electrode
DRP-96X220-U4
96X Screen-Printed Gold Electrode DRP-96X220-U4
Substrate material - PCB Substrate size - 7.4 x 11 x 0.05 cm WE material - Gold AUX material - Gold REF material - Silver WE diameter (mm) - 2.56 WE geometric area (cm2) - 0.054 MultiAnalysis Configuration - 96 Three-electrode Electrochemical Cells IDE Band/Gap dimensions - NO

Substrate material - PCB
Substrate size - 7.4 x 11 x 0.05 cm
WE material - Gold
AUX material - Gold
REF material - Silver
WE diameter (mm) - 2.56
WE geometric area (cm2) - 0.054
MultiAnalysis Configuration - 96 Three-electrode Electrochemical Cells
IDE Band/Gap dimensions - NO

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category Ion Selective Electrodes
Product Number DRP-96X220-U4
Product Name 96X Screen-Printed Gold Electrode
Maximum Diameter / Width 0.1008 inch (2.56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Core Quantum Dots CdSe modified Screen-Printed Carbon Electrode - DRP-110QD-U50 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details
96X Single-Walled Carbon Nanotubes modified Screen-Printed Carbon Electrode - DRP-96X110SWCNT-U2 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1008 inch (2.56 mm)
Membrane PCB
View Details
Thick Film Tin Electrode (Aux.:C; Ref.:Ag) / Individually packaged - DRP-SN10-U20 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details