Metrohm USA, Inc. 96X Streptavidin modified Screen-Printed Carbon Electrode DRP-96X110STR-U2

Description
Substrate material - PCB Substrate size - 7.4 x 11 x 0.05 cm WE material - Streptavidin/Carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 2.56 WE geometric area (cm2) - 0.054 MultiAnalysis Configuration - 96 Three-electrode Electrochemical Cells IDE Band/Gap dimensions - NO
Request a Quote
Description
Substrate material - PCB Substrate size - 7.4 x 11 x 0.05 cm WE material - Streptavidin/Carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 2.56 WE geometric area (cm2) - 0.054 MultiAnalysis Configuration - 96 Three-electrode Electrochemical Cells IDE Band/Gap dimensions - NO
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
96X Streptavidin modified Screen-Printed Carbon Electrode - DRP-96X110STR-U2 - Metrohm USA, Inc.
Riverview, FL, United States
96X Streptavidin modified Screen-Printed Carbon Electrode
DRP-96X110STR-U2
96X Streptavidin modified Screen-Printed Carbon Electrode DRP-96X110STR-U2
Substrate material - PCB Substrate size - 7.4 x 11 x 0.05 cm WE material - Streptavidin/Carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 2.56 WE geometric area (cm2) - 0.054 MultiAnalysis Configuration - 96 Three-electrode Electrochemical Cells IDE Band/Gap dimensions - NO

Substrate material - PCB
Substrate size - 7.4 x 11 x 0.05 cm
WE material - Streptavidin/Carbon
AUX material - Carbon
REF material - Silver
WE diameter (mm) - 2.56
WE geometric area (cm2) - 0.054
MultiAnalysis Configuration - 96 Three-electrode Electrochemical Cells
IDE Band/Gap dimensions - NO

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category Ion Selective Electrodes
Product Number DRP-96X110STR-U2
Product Name 96X Streptavidin modified Screen-Printed Carbon Electrode
Maximum Diameter / Width 0.1008 inch (2.56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

96X Multi-Walled Carbon Nanotubes modified Screen-Printed Carbon Electrode - DRP-96X110CNT-U2 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1008 inch (2.56 mm)
Membrane PCB
View Details
Palladium micro electrode 500 µm - PD.500 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1969 inch (5 mm)
Maximum Length 2.03 inch (51.5 mm)
View Details