Metrohm USA, Inc. 8 WEs Screen-Printed Carbon Electrode DRP-8W110-U20

Description
Substrate material - Ceramic Substrate size - 3.8 x 2 x 0.1 cm WE material - Carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 2.95 WE geometric area (cm2) - 0.068 MultiAnalysis Configuration - 8 WEs sharing AUX and REF electrodes IDE Band/Gap dimensions - NO
Request a Quote
Description
Substrate material - Ceramic Substrate size - 3.8 x 2 x 0.1 cm WE material - Carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 2.95 WE geometric area (cm2) - 0.068 MultiAnalysis Configuration - 8 WEs sharing AUX and REF electrodes IDE Band/Gap dimensions - NO
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8 WEs Screen-Printed Carbon Electrode - DRP-8W110-U20 - Metrohm USA, Inc.
Riverview, FL, United States
8 WEs Screen-Printed Carbon Electrode
DRP-8W110-U20
8 WEs Screen-Printed Carbon Electrode DRP-8W110-U20
Substrate material - Ceramic Substrate size - 3.8 x 2 x 0.1 cm WE material - Carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 2.95 WE geometric area (cm2) - 0.068 MultiAnalysis Configuration - 8 WEs sharing AUX and REF electrodes IDE Band/Gap dimensions - NO

Substrate material - Ceramic
Substrate size - 3.8 x 2 x 0.1 cm
WE material - Carbon
AUX material - Carbon
REF material - Silver
WE diameter (mm) - 2.95
WE geometric area (cm2) - 0.068
MultiAnalysis Configuration - 8 WEs sharing AUX and REF electrodes
IDE Band/Gap dimensions - NO

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category Ion Selective Electrodes
Product Number DRP-8W110-U20
Product Name 8 WEs Screen-Printed Carbon Electrode
Maximum Diameter / Width 0.1161 inch (2.95 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screen-Printed Carbon Electrodes modified with sodium ionophore - DRP-110NAION-U50 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details
Extravidin modified Screen-Printed Carbon Electrode - DRP-110XTR-U50 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details
Screen-printed carbon electrodes modified with iridium particles - DRP-110IRP-U50 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details