Metrohm USA, Inc. Screen-Printed Gold Electrode (Aux.:Pt; Ref.:Ag) / Ink AT DRP-250AT-U75

Description
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Gold AT AUX material - Platinum REF material - Silver WE diameter (mm) - 4 WE geometric area (cm2) - 0.11 MultiAnalysis Configuration - NO IDE Band/Gap dimensions - NO
Request a Quote
Description
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Gold AT AUX material - Platinum REF material - Silver WE diameter (mm) - 4 WE geometric area (cm2) - 0.11 MultiAnalysis Configuration - NO IDE Band/Gap dimensions - NO
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screen-Printed Gold Electrode (Aux.:Pt; Ref.:Ag) / Ink AT - DRP-250AT-U75 - Metrohm USA, Inc.
Riverview, FL, United States
Screen-Printed Gold Electrode (Aux.:Pt; Ref.:Ag) / Ink AT
DRP-250AT-U75
Screen-Printed Gold Electrode (Aux.:Pt; Ref.:Ag) / Ink AT DRP-250AT-U75
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Gold AT AUX material - Platinum REF material - Silver WE diameter (mm) - 4 WE geometric area (cm2) - 0.11 MultiAnalysis Configuration - NO IDE Band/Gap dimensions - NO

Substrate material - Ceramic
Substrate size - 3.4 x 1.0 x 0.05 cm
WE material - Gold AT
AUX material - Platinum
REF material - Silver
WE diameter (mm) - 4
WE geometric area (cm2) - 0.11
MultiAnalysis Configuration - NO
IDE Band/Gap dimensions - NO

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category Ion Selective Electrodes
Product Number DRP-250AT-U75
Product Name Screen-Printed Gold Electrode (Aux.:Pt; Ref.:Ag) / Ink AT
Maximum Diameter / Width 0.1575 inch (4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Screen-Printed Carbon Electrode - DRP-X1110-U75 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1535 inch (3.9 mm)
Membrane Ceramic
View Details
Palladium micro electrode 25 µm - PD.25 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1969 inch (5 mm)
Maximum Length 20.28 inch (515 mm)
View Details