Metrohm USA, Inc. Screen-Printed Gold Electrode (Aux.:Au; Ref.:Ag) / Ink BT DRP-220BT-U75

Description
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Gold BT AUX material - Gold BT REF material - Silver WE diameter (mm) - 4 WE geometric area (cm2) - 0.11 MultiAnalysis Configuration - NO IDE Band/Gap dimensions - NO
Request a Quote
Description
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Gold BT AUX material - Gold BT REF material - Silver WE diameter (mm) - 4 WE geometric area (cm2) - 0.11 MultiAnalysis Configuration - NO IDE Band/Gap dimensions - NO
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screen-Printed Gold Electrode (Aux.:Au; Ref.:Ag) / Ink BT - DRP-220BT-U75 - Metrohm USA, Inc.
Riverview, FL, United States
Screen-Printed Gold Electrode (Aux.:Au; Ref.:Ag) / Ink BT
DRP-220BT-U75
Screen-Printed Gold Electrode (Aux.:Au; Ref.:Ag) / Ink BT DRP-220BT-U75
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Gold BT AUX material - Gold BT REF material - Silver WE diameter (mm) - 4 WE geometric area (cm2) - 0.11 MultiAnalysis Configuration - NO IDE Band/Gap dimensions - NO

Substrate material - Ceramic
Substrate size - 3.4 x 1.0 x 0.05 cm
WE material - Gold BT
AUX material - Gold BT
REF material - Silver
WE diameter (mm) - 4
WE geometric area (cm2) - 0.11
MultiAnalysis Configuration - NO
IDE Band/Gap dimensions - NO

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category Ion Selective Electrodes
Product Number DRP-220BT-U75
Product Name Screen-Printed Gold Electrode (Aux.:Au; Ref.:Ag) / Ink BT
Maximum Diameter / Width 0.1575 inch (4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Core-shell Quantum Dots ZnS/CdSe modified Dual Screen-Printed Carbon Electrode - DRP-X1110CSQD-U50 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1535 inch (3.9 mm)
Membrane Ceramic
View Details
Screen-printed carbon electrodes modified with hydrogen ionophore - DRP-110HION-U50 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details
Prussian blue modified 8W screen-printed carbon electrode - DRP-8W710-U20 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1161 inch (2.95 mm)
Membrane Ceramic
View Details