Metrohm USA, Inc. NanoRam-1064 Handheld Raman Spectrometer BWT-840000953

Description
Laser output power (mW) - 420 +/- 30 mW at 100%, adjustable in 10% steps Touchscreen Display - High brightness & high-resolution touch screen Battery life (h) - Rechargeable Li-ion battery, > 4 hrs continuous operation Protection class - IP65 Connectivity - Wi-Fi and USB Laser Wavelength (nm) - 1064 Laser class according to EN 60825-1 - 3B Spectral Range (cm⁻¹) - 176 – 2500 Barcode Scanner - true Weight (grams) - 1.545 Length (mm) - 250 Width (mm) - 110 Height (mm) - 60
Request a Quote Datasheet
Description
Laser output power (mW) - 420 +/- 30 mW at 100%, adjustable in 10% steps Touchscreen Display - High brightness & high-resolution touch screen Battery life (h) - Rechargeable Li-ion battery, > 4 hrs continuous operation Protection class - IP65 Connectivity - Wi-Fi and USB Laser Wavelength (nm) - 1064 Laser class according to EN 60825-1 - 3B Spectral Range (cm⁻¹) - 176 – 2500 Barcode Scanner - true Weight (grams) - 1.545 Length (mm) - 250 Width (mm) - 110 Height (mm) - 60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NanoRam-1064 Handheld Raman Spectrometer - BWT-840000953 - Metrohm USA, Inc.
Riverview, FL, United States
NanoRam-1064 Handheld Raman Spectrometer
BWT-840000953
NanoRam-1064 Handheld Raman Spectrometer BWT-840000953
Laser output power (mW) - 420 +/- 30 mW at 100%, adjustable in 10% steps Touchscreen Display - High brightness & high-resolution touch screen Battery life (h) - Rechargeable Li-ion battery, > 4 hrs continuous operation Protection class - IP65 Connectivity - Wi-Fi and USB Laser Wavelength (nm) - 1064 Laser class according to EN 60825-1 - 3B Spectral Range (cm⁻¹) - 176 – 2500 Barcode Scanner - true Weight (grams) - 1.545 Length (mm) - 250 Width (mm) - 110 Height (mm) - 60

Laser output power (mW) - 420 +/- 30 mW at 100%, adjustable in 10% steps
Touchscreen Display - High brightness & high-resolution touch screen
Battery life (h) - Rechargeable Li-ion battery, > 4 hrs continuous operation
Protection class - IP65
Connectivity - Wi-Fi and USB
Laser Wavelength (nm) - 1064
Laser class according to EN 60825-1 - 3B
Spectral Range (cm⁻¹) - 176 – 2500
Barcode Scanner - true
Weight (grams) - 1.545
Length (mm) - 250
Width (mm) - 110
Height (mm) - 60

Supplier's Site Datasheet

Technical Specifications

  Metrohm USA, Inc.
Product Category Raman Spectrometers
Product Number BWT-840000953
Product Name NanoRam-1064 Handheld Raman Spectrometer
Spectral Range: 56818 to 4000 nm (568182 to 40000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

PTRam - A472060100C - Metrohm USA, Inc.
Metrohm USA, Inc.
Specs
Spectral Range: 66667 to 3571 nm (666667 to 35714 Å)
Operating Temperature 59 to 86 F (15 to 30 C)
Operating Humidity 10 to 85 %
View Details
MIRA P Advanced - 2.927.0020 - Metrohm USA, Inc.
Specs
Spectral Range: 25000 to 4348 nm (250000 to 43478 Å)
Resolution: 10 nm (100 Å)
User Interface Digital Front Panel
View Details