Metrohm USA, Inc. Gold micro electrode 25 µm AU.25

Description
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 mm Disk diameter - 25 µm Disk material - Gold Connector - B (2 mm)
Request a Quote
Description
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 mm Disk diameter - 25 µm Disk material - Gold Connector - B (2 mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gold micro electrode 25 µm - AU.25 - Metrohm USA, Inc.
Riverview, FL, United States
Gold micro electrode 25 µm
AU.25
Gold micro electrode 25 µm AU.25
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 mm Disk diameter - 25 µm Disk material - Gold Connector - B (2 mm)

Shaft material - Glass
Temperature range - 0-40 °C
Length - 51.5 mm
Shaft diameter - 5 mm
Disk diameter - 25 µm
Disk material - Gold
Connector - B (2 mm)

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category Ion Selective Electrodes
Product Number AU.25
Product Name Gold micro electrode 25 µm
Maximum Diameter / Width 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gold micro electrode 200 µm - AU.200 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1969 inch (5 mm)
Maximum Length 2.03 inch (51.5 mm)
View Details
Extravidin modified Screen-Printed Carbon Electrode - DRP-110XTR-U50 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details
Screen-printed carbon electrodes with microholes - DRP-MH-110-U20 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details
Thick Film Tin Electrode (Aux.:C; Ref.:Ag) / Individually packaged - DRP-SN10-U20 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details